UIY Inc. WR284 (BJ32) - Waveguide to Coaxial Adapter UIYWTCWR284E

Description
WR284 (BJ32) - Waveguide to Coaxial Adapter
Request a Quote Datasheet
Description
WR284 (BJ32) - Waveguide to Coaxial Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
WR284 (BJ32) - Waveguide to Coaxial Adapter - UIYWTCWR284E - UIY Inc.
Shenzhen, China
WR284 (BJ32) - Waveguide to Coaxial Adapter
UIYWTCWR284E
WR284 (BJ32) - Waveguide to Coaxial Adapter UIYWTCWR284E
WR284 (BJ32) - Waveguide to Coaxial Adapter

WR284 (BJ32) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR284E
Product Name WR284 (BJ32) - Waveguide to Coaxial Adapter
Operating Frequency 2.60 to 3.95 GHz
Unlock Full Specs
to access all available technical data

Similar Products

WR430 (BJ22) - Waveguide to Coaxial Adapter - UIYWTCWR430A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 1.72 to 2.61 GHz
VSWR 1.2 :1
View Details
WR12 (BJ740) – Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Operating Frequency 60.00 to 90.00 GHz
VSWR 1.5 :1
View Details
12 to 18GHz WR62 Waveguide Circulator - UIYWC3838A - UIY Inc.
Specs
Component Type Circulator
Operating Frequency 12.40 to 18.00 GHz
VSWR 1.2 :1
View Details
8 to 12GHz Fullband WR90 Waveguide Isolator - UIYWI4893A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details