UIY Inc. WR187 (BJ48) - Waveguide to Coaxial Adapter UIYWTCWR187A

Description
WR187 (BJ48) - Waveguide to Coaxial Adapter
Request a Quote
Description
WR187 (BJ48) - Waveguide to Coaxial Adapter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

WR187 (BJ48) waveguide to coaxial adapters are designed for RF transmission between waveguide and coaxial interfaces, supporting frequency ranges from 3.94 GHz to 5.99 GHz with a maximum insertion loss of 0.15 dB and a maximum VSWR of 1.15. The adapters feature SMA-F or N-F coaxial connectors and handle up to 100 W peak power. They operate over a temperature range of -55 °C to +85 °C. The mechanical dimensions are 88.90 mm in length, 47.55 mm in width, and 28.58 mm in height, with a general tolerance of ±2%. The design supports military, space, and commercial applications.

Datasheet Summary
Powered by GS/AI

WR187 (BJ48) waveguide to coaxial adapters are designed for RF transmission between waveguide and coaxial interfaces, supporting frequency ranges from 3.94 GHz to 5.99 GHz with a maximum insertion loss of 0.15 dB and a maximum VSWR of 1.15. The adapters feature SMA-F or N-F coaxial connectors and handle up to 100 W peak power. They operate over a temperature range of -55 °C to +85 °C. The mechanical dimensions are 88.90 mm in length, 47.55 mm in width, and 28.58 mm in height, with a general tolerance of ±2%. The design supports military, space, and commercial applications.

Suppliers

Company
Product
Description
Supplier Links
WR187 (BJ48) - Waveguide to Coaxial Adapter - UIYWTCWR187A - UIY Inc.
Shenzhen, China
WR187 (BJ48) - Waveguide to Coaxial Adapter
UIYWTCWR187A
WR187 (BJ48) - Waveguide to Coaxial Adapter UIYWTCWR187A
WR187 (BJ48) - Waveguide to Coaxial Adapter

WR187 (BJ48) - Waveguide to Coaxial Adapter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWTCWR187A
Product Name WR187 (BJ48) - Waveguide to Coaxial Adapter
Component Type Transition
Unlock Full Specs
to access all available technical data

Similar Products

27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI1931A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
33 to 38GHz WR28 Waveguide Isolator - UIYWI2025B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 33.00 to 38.00 GHz
VSWR 1.3 :1
View Details
21.7 to 33GHz WR34 Waveguide Isolator - UIYWI3060B - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 21.70 to 33.00 GHz
VSWR 1.2 :1
View Details
17.7 to 21.6GHz WR42 Waveguide Isolator - UIYWI2238A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 17.70 to 21.60 GHz
VSWR 1.22 :1
View Details