UIY Inc. 50 to 60GHz Fullband WR15 Waveguide Isolator UIYWI2128A

Description
50 to 60GHz Fullband WR15 Waveguide Isolator
Request a Quote Datasheet
Description
50 to 60GHz Fullband WR15 Waveguide Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 to 60GHz Fullband WR15 Waveguide Isolator - UIYWI2128A - UIY Inc.
Shenzhen, China
50 to 60GHz Fullband WR15 Waveguide Isolator
UIYWI2128A
50 to 60GHz Fullband WR15 Waveguide Isolator UIYWI2128A
50 to 60GHz Fullband WR15 Waveguide Isolator

50 to 60GHz Fullband WR15 Waveguide Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWI2128A
Product Name 50 to 60GHz Fullband WR15 Waveguide Isolator
Component Type Isolator
Unlock Full Specs
to access all available technical data

Similar Products

47 to 51.5GHz Fullband WR18 Waveguide Isolator - UIYWI1636A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 47.00 to 51.50 GHz
VSWR 1.3 :1
View Details
8 to 12GHz Fullband WR90 Waveguide Isolator - UIYWI4893A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
WR28 (BJ320) - Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.25 :1
View Details
18 to 26.5GHz Fullband WR42 Waveguide Isolator - UIYWI2869A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details