UIY Inc. 19.2 to 31GHz Fullband WR34 Waveguide Circulator UIYWC3030A

Description
19.2 to 31GHz Fullband WR34 Waveguide Circulator
Request a Quote
Description
19.2 to 31GHz Fullband WR34 Waveguide Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIYWC3030A is a waveguide circulator operating from 19.2 to 31.0 GHz, designed for military, space, and commercial applications. It features an insertion loss of up to 0.4 dB, isolation of at least 18 dB, and a VSWR of no more than 1.3. The device handles 10 W forward and reverse power, and is packaged in a WR34 (BJ260) waveguide with dimensions of 22.40 mm by 15.75 mm by 4.32 mm. A one-year standard warranty is provided.

Datasheet Summary
Powered by GS/AI

The UIYWC3030A is a waveguide circulator operating from 19.2 to 31.0 GHz, designed for military, space, and commercial applications. It features an insertion loss of up to 0.4 dB, isolation of at least 18 dB, and a VSWR of no more than 1.3. The device handles 10 W forward and reverse power, and is packaged in a WR34 (BJ260) waveguide with dimensions of 22.40 mm by 15.75 mm by 4.32 mm. A one-year standard warranty is provided.

Suppliers

Company
Product
Description
Supplier Links
19.2 to 31GHz Fullband WR34 Waveguide Circulator - UIYWC3030A - UIY Inc.
Shenzhen, China
19.2 to 31GHz Fullband WR34 Waveguide Circulator
UIYWC3030A
19.2 to 31GHz Fullband WR34 Waveguide Circulator UIYWC3030A
19.2 to 31GHz Fullband WR34 Waveguide Circulator

19.2 to 31GHz Fullband WR34 Waveguide Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Waveguide Components
Product Number UIYWC3030A
Product Name 19.2 to 31GHz Fullband WR34 Waveguide Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

47 to 51.5GHz Fullband WR18 Waveguide Isolator - UIYWI1636A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 47.00 to 51.50 GHz
VSWR 1.3 :1
View Details
26.5 to 40GHz WR28 Waveguide Isolator - UIYWI2445A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 26.50 to 40.00 GHz
VSWR 1.2 :1
View Details
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI2262A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
7 to 10GHz WR112 Waveguide Isolator - UIYWI4876A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 7.00 to 10.00 GHz
VSWR 1.2 :1
View Details