kTB Solutions Conical Horn Antennas NCHA330

Description
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Wireless Transceiver Laboratory Test Broadcast Conical Horn Antennas Brochure
Request a Quote
Description
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Wireless Transceiver Laboratory Test Broadcast Conical Horn Antennas Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NCHA330 is a conical horn antenna designed for operation in the 31.8 to 43 GHz frequency range, with a center frequency of 37 GHz. It features gain options of 18, 20, 22, or 25 dB, a maximum VSWR of 1.25, and corresponding 3 dB beam widths of 23°, 17°, 12°, or 9°. The antenna uses a C330 mechanical interface and has dimensions that vary with gain, such as 27 mm by 27 mm for the 18 dB variant and 70 mm by 160 mm for the 25 dB variant, with a tolerance of ±0.2 mm. It is suitable for wireless, transceiver, laboratory test, and broadcast applications.

Datasheet Summary
Powered by GS/AI

The NCHA330 is a conical horn antenna designed for operation in the 31.8 to 43 GHz frequency range, with a center frequency of 37 GHz. It features gain options of 18, 20, 22, or 25 dB, a maximum VSWR of 1.25, and corresponding 3 dB beam widths of 23°, 17°, 12°, or 9°. The antenna uses a C330 mechanical interface and has dimensions that vary with gain, such as 27 mm by 27 mm for the 18 dB variant and 70 mm by 160 mm for the 25 dB variant, with a tolerance of ±0.2 mm. It is suitable for wireless, transceiver, laboratory test, and broadcast applications.

Suppliers

Company
Product
Description
Supplier Links
Conical Horn Antennas - NCHA330 - kTB Solutions
San Jose, CA, United States
Conical Horn Antennas
NCHA330
Conical Horn Antennas NCHA330
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements. Features: Broad Band Low VSWR Applications: Wireless Transceiver Laboratory Test Broadcast Conical Horn Antennas Brochure

kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements.


Features:

  • Broad Band
  • Low VSWR

Applications:

  • Wireless
  • Transceiver
  • Laboratory Test
  • Broadcast

Conical Horn Antennas Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Waveguide Components
Product Number NCHA330
Product Name Conical Horn Antennas
Component Type Gain Horn
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Horn Antennas - NDRHA-800-18000-S - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.80 to 18.00 GHz
VSWR 2 :1
View Details
Standard Gain Horn Antennas - NRHA19 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 39.20 to 59.60 GHz
VSWR 1.3 :1
View Details
Standard Gain Horn Antennas - NRHA42 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 17.60 to 26.70 GHz
VSWR 1.5 :1
View Details
Conical Horn Antennas - NCHA40 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 3.89 to 5.33 GHz
VSWR 1.25 :1
View Details