Acme Chip Technology Co., Limited Isolators - Optoisolators - Logic Output Optoisolators PS9114-V-A

Description
OPTOISO 2.5KV OPN COLLECTOR 5SOP
Description
OPTOISO 2.5KV OPN COLLECTOR 5SOP

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - PS9114-V-A - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
PS9114-V-A
Isolators - Optoisolators - Logic Output Optoisolators PS9114-V-A
OPTOISO 2.5KV OPN COLLECTOR 5SOP

OPTOISO 2.5KV OPN COLLECTOR 5SOP

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PS9114-V-A
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

High Power Circulator coaxial type 250 to 1500MHz - UIYCC4550A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 50mm x 24mm
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC2025B - kTB Solutions
Specs
Component Circulator
Frequency Range: 1300 to 4000 MHz
Isolation 20 dB
View Details