UIY Inc. Microstrip Isolator 8 to 12GHz UIYBMI78A

Description
8 to 12GHz – Microstrip Isolator
Request a Quote Datasheet
Description
8 to 12GHz – Microstrip Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microstrip Isolator 8 to 12GHz - UIYBMI78A - UIY Inc.
Shenzhen, China
Microstrip Isolator 8 to 12GHz
UIYBMI78A
Microstrip Isolator 8 to 12GHz UIYBMI78A
8 to 12GHz – Microstrip Isolator

8 to 12GHz – Microstrip Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYBMI78A
Product Name Microstrip Isolator 8 to 12GHz
Component Isolator
Package Size 7mm x 8mm x 3.0mm
Frequency Range: 8000 to 12000 MHz
Isolation 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

Drop in Circulator 5 to 20GHz - UIYDC815A - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 5000 to 20000 MHz
View Details
High power Circulator Drop in type 250 to 1300MHz - UIYDC4550A - UIY Inc.
Specs
Component Circulator
Package Size 45mm x 50mm x 16.5mm
Frequency Range: 250 to 1500 MHz
View Details
Drop in Isolator 300 to 475MHz - UIYBDI6060H - UIY Inc.
Specs
Component Isolator
Package Size 60mm x 60mm x 28mm
Frequency Range: 300 to 475 MHz
View Details
Dual Junction Drop in Circulator 200 to 3600MHz - UIYDDC5031B - UIY Inc.
Specs
Component Circulator
Package Size 50.8mm x 31.7mm x 8.6mm
Frequency Range: 200 to 3600 MHz
View Details