ABSOPULSE Electronics Ltd. 300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter BAP 65-D3 Series (IP66)

Description
Packaged in waterproof IP66 enclosure Internal module ruggedized and conformal coated Full electronic protection Field-proven designs N+1 redundancy available The rugged industrial quality DC-DC converters utilize field proven topology to generate the required output power. The units are packaged in rugged, waterproof, die cast aluminum IP66 enclosures. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure and by baseplate to an external chassis or cabinet wall, with additional convection via the outside surface. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. Optional built-in redundancy diode allows for parallel and N+1 operation. Full electronic protection, low component count, large design headroom, and the use of components with established reliability contribute to high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote
Description
Packaged in waterproof IP66 enclosure Internal module ruggedized and conformal coated Full electronic protection Field-proven designs N+1 redundancy available The rugged industrial quality DC-DC converters utilize field proven topology to generate the required output power. The units are packaged in rugged, waterproof, die cast aluminum IP66 enclosures. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure and by baseplate to an external chassis or cabinet wall, with additional convection via the outside surface. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. Optional built-in redundancy diode allows for parallel and N+1 operation. Full electronic protection, low component count, large design headroom, and the use of components with established reliability contribute to high MTBF. The unit is manufactured at our plant under strict quality control.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter - BAP 65-D3 Series (IP66) - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter
BAP 65-D3 Series (IP66)
300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter BAP 65-D3 Series (IP66)
Packaged in waterproof IP66 enclosure Internal module ruggedized and conformal coated Full electronic protection Field-proven designs N+1 redundancy available The rugged industrial quality DC-DC converters utilize field proven topology to generate the required output power. The units are packaged in rugged, waterproof, die cast aluminum IP66 enclosures. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure and by baseplate to an external chassis or cabinet wall, with additional convection via the outside surface. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. Optional built-in redundancy diode allows for parallel and N+1 operation. Full electronic protection, low component count, large design headroom, and the use of components with established reliability contribute to high MTBF. The unit is manufactured at our plant under strict quality control.
  • Packaged in waterproof IP66 enclosure
  • Internal module ruggedized and conformal coated
  • Full electronic protection
  • Field-proven designs
  • N+1 redundancy available

The rugged industrial quality DC-DC converters utilize field proven topology to generate the required output power. The units are packaged in rugged, waterproof, die cast aluminum IP66 enclosures. The input and output are via sealed cable glands, circular connectors or custom connections. The internal boards are ruggedized and conformal coated for immunity to high levels of shock and vibration. Cooling is by internal conduction to the walls of the IP66 enclosure and by baseplate to an external chassis or cabinet wall, with additional convection via the outside surface. If installed on a heat-sinking surface, cooling is further enhanced and the converters achieve higher output power. Optional built-in redundancy diode allows for parallel and N+1 operation. Full electronic protection, low component count, large design headroom, and the use of components with established reliability contribute to high MTBF. The unit is manufactured at our plant under strict quality control.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number BAP 65-D3 Series (IP66)
Product Name 300W, IP66-Rated, Rugged Industrial Quality, DC-DC Converter
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
Regulatory Compliance RoHS, EN62368-1 and Related Standards, EN 55022 Class A with Margins or as Required, IEC 61373 Cat 1 A&B
Unlock Full Specs
to access all available technical data

Similar Products

750Vdc Input, 50W Rugged, DC/DC Converter for Railway and Other Heavy-duty Applications - HVI 41R-F1 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type AC/DC Converter
Technology Switching Power Supply
Features Power Factor Correction; Weatherproof
View Details
750Vdc Input, 3kW Rugged DC-DC Converter for Railway & Other Heavy-duty Applications - HVI 3KR-3U4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
1000W, High Input Voltage,  Industrial, AC-DC Power Supply with PFC-input - PFHI 1K-FXW - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Industrial Applications
View Details