ABSOPULSE Electronics Ltd. 200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications RWY 200-HSA-P200

Description
Rugged, field-proven design Full encapsulation Convection cooling via heatsink assembly Wide temperature range Full electronic protection EN50155 input ranges This fully encapsulated, railway quality power converter utilizes field-proven technology to generate the required output power. It is a mature design with a track record in numerous applications. The unit is entirely potted with a thermally conductive MIL-grade silicon rubber compound which provides protection from moisture and other contaminants, as well as immunity to shock and vibration. Cooling is by convection by an attached heatsink assembly. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. DIN rail mount and customized versions are also available.
Request a Quote
Description
Rugged, field-proven design Full encapsulation Convection cooling via heatsink assembly Wide temperature range Full electronic protection EN50155 input ranges This fully encapsulated, railway quality power converter utilizes field-proven technology to generate the required output power. It is a mature design with a track record in numerous applications. The unit is entirely potted with a thermally conductive MIL-grade silicon rubber compound which provides protection from moisture and other contaminants, as well as immunity to shock and vibration. Cooling is by convection by an attached heatsink assembly. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. DIN rail mount and customized versions are also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications - RWY 200-HSA-P200 - ABSOPULSE Electronics Ltd.
Ottawa, Ontario, Canada
200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications
RWY 200-HSA-P200
200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications RWY 200-HSA-P200
Rugged, field-proven design Full encapsulation Convection cooling via heatsink assembly Wide temperature range Full electronic protection EN50155 input ranges This fully encapsulated, railway quality power converter utilizes field-proven technology to generate the required output power. It is a mature design with a track record in numerous applications. The unit is entirely potted with a thermally conductive MIL-grade silicon rubber compound which provides protection from moisture and other contaminants, as well as immunity to shock and vibration. Cooling is by convection by an attached heatsink assembly. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. DIN rail mount and customized versions are also available.
  • Rugged, field-proven design
  • Full encapsulation
  • Convection cooling via heatsink assembly
  • Wide temperature range
  • Full electronic protection
  • EN50155 input ranges

This fully encapsulated, railway quality power converter utilizes field-proven technology to generate the required output power. It is a mature design with a track record in numerous applications. The unit is entirely potted with a thermally conductive MIL-grade silicon rubber compound which provides protection from moisture and other contaminants, as well as immunity to shock and vibration. Cooling is by convection by an attached heatsink assembly. Full electronic protection, low component count, large design headroom and the exclusive use of components with established reliability contribute to a high MTBF. The unit meets the requirements of EN50155 for electronic equipment used on railway rolling stock. It is manufactured at our plant under strict quality control. DIN rail mount and customized versions are also available.

Supplier's Site

Technical Specifications

  ABSOPULSE Electronics Ltd.
Product Category Power Supplies
Product Number RWY 200-HSA-P200
Product Name 200W, Encapsulated DC/DC Converter with Convection Cooling by Heatsink Assembly Fins - Railway and Other Heavy Duty Applications
Type DC-DC Converter
Technology Switching Power Supply
Applications Railway, Heavy Duty
Operating Temperature -40 to 55 C (-40 to 131 F)
Regulatory Compliance RoHS, EN62368-1 and EN50155, EN50155 and EN50121-3-2, IEC 61373 Cat 1 A&B
Unlock Full Specs
to access all available technical data

Similar Products

300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
5000W, 400Vac, 3-phase Input, Rugged, Industrial Power Supply with Active PFC-Input - PFHI 5K-3U7 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
View Details
30W Fully Encapsulated Railway Quality DC-DC Converter - RWY 30-P30 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details