Triad Magnetics UT/ET Series Common Mode Inductors ET2424-012

Description
Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.
Request a Quote Datasheet
Description
Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Perris, California, United States
UT/ET Series Common Mode Inductors
ET2424-012
UT/ET Series Common Mode Inductors ET2424-012
Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.

Common-mode choke coils are useful in a wide range of applications for the prevention of electromagnetic interference (EMI) and radio frequency interference (RFI) from power supply lines and for prevention of malfunctioning of various electronic equipment. Features include low leakage flux, high self-resonant frequency, high impedance at applicable frequency and low stray capacitance in section winding.

Supplier's Site
Common Mode Chokes - 237-2094-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
237-2094-ND
Common Mode Chokes 237-2094-ND
24mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.6Ohm

24mH @ 10kHz 2 Line Common Mode Choke Through Hole 600mA DCR 1.6Ohm

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ET2424-012 237-2094-ND
Product Name UT/ET Series Common Mode Inductors Common Mode Chokes
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
DCR 0.1000 ohms 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - 1X97-10221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 4.47 ohms
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-030 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 15500 to 350 microH
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers