ECS Inc. International Power Inductors ECS-MPIL0630-1R5MC

Description
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.
Request a Quote
Description
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-MPIL0630-1R5MC is a surface mount power inductor with an inductance of 1.5 μH ±20%, a maximum DC resistance of 12.1 mΩ, a rated current of 14.0 A, and a heat rating current of 10.0 A. It operates within a temperature range of -40°C to +125°C, with inductance measured at 100 kHz and 0.1 V. The rated current is defined as the DC current at which the inductance drops by up to 30% from its zero-current value.

Datasheet Summary
Powered by GS/AI

The ECS-MPIL0630-1R5MC is a surface mount power inductor with an inductance of 1.5 μH ±20%, a maximum DC resistance of 12.1 mΩ, a rated current of 14.0 A, and a heat rating current of 10.0 A. It operates within a temperature range of -40°C to +125°C, with inductance measured at 100 kHz and 0.1 V. The rated current is defined as the DC current at which the inductance drops by up to 30% from its zero-current value.

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Lenexa, KS, United States
Power Inductors
ECS-MPIL0630-1R5MC
Power Inductors ECS-MPIL0630-1R5MC
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.

A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.

Supplier's Site Datasheet
Fixed Inductors - XC2401TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
XC2401TR-ND
Fixed Inductors XC2401TR-ND
1.5µH Shielded Molded Inductor 14A 12.1mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 14A 12.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - XC2401DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
XC2401DKR-ND
Fixed Inductors XC2401DKR-ND
1.5µH Shielded Molded Inductor 14A 12.1mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 14A 12.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - XC2401CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
XC2401CT-ND
Fixed Inductors XC2401CT-ND
1.5µH Shielded Molded Inductor 14A 12.1mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 14A 12.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ECS-MPIL0630-1R5MC XC2401TR-ND
Product Name Power Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Surface Mount Technology
Application Power Choke
Inductance Range 1.5 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers