The ECS-MPIL0630-1R0MC is a surface mount power inductor with an inductance of 1.0 µH ±20%, a maximum DC resistance of 9.2 mΩ, and a rated current of 15.0 A maximum based on inductance drop. It operates over a temperature range of -40 to +125°C and is measured at 100 kHz with 0.1 V. The part is designed for DC/DC power applications and features low DC resistance and shielded construction to minimize electromagnetic radiation.
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.
1µH Shielded Molded Inductor 15A 9.2mOhm Max Nonstandard
1µH Shielded Molded Inductor 15A 9.2mOhm Max Nonstandard
1µH Shielded Molded Inductor 15A 9.2mOhm Max Nonstandard
Win Source Part Number: 1033844-ECS-MPIL0630
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: ECS-MPIL0630
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.118" (3.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 9.2mOhm Max
Dimension: 0.291" L x 0.260" W (7.40mm x 6.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 15 A
Inductance Frequency - Test: 100 kHz
HTSUS: 8504.50.8000
Mfr: ECS Inc.
Other Names: XC2400CT,XC2400TR,XC
| ECS Inc. International | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | ECS-MPIL0630-1R0MC | XC2400TR-ND | 1033844-ECS-MPIL0630-1R0MC |
| Product Name | Power Inductors | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Through Hole | Surface Mount Technology | Surface Mount Technology |
| Application | Power Choke | RF Choke | |
| Inductance Range | 1 microH | 1 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |