Triad Magnetics Smoothing Filter Chokes C-56U

Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet
Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoothing Filter Chokes - C-56U - Triad Magnetics
Perris, California, United States
Smoothing Filter Chokes
C-56U
Smoothing Filter Chokes C-56U
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Supplier's Site
Fixed Inductors - 237-1782-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1782-ND
Fixed Inductors 237-1782-ND
35mH Unshielded Wirewound Inductor 2A 790mOhm Nonstandard

35mH Unshielded Wirewound Inductor 2A 790mOhm Nonstandard

Buy Now Datasheet
Inductor, 35Mh, 2A, +50%, -20%; Product Range Triad Magnetics - 03F1060 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 35Mh, 2A, +50%, -20%; Product Range Triad Magnetics
03F1060
Inductor, 35Mh, 2A, +50%, -20%; Product Range Triad Magnetics 03F1060
INDUCTOR, 35MH, 2A, +50%, -20%; Product Range:-; Inductance:35mH; DC Current Rating:2A; DC Resistance Max:0.79ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:-; Inductor Type:Choke RoHS Compliant: Yes

INDUCTOR, 35MH, 2A, +50%, -20%; Product Range:-; Inductance:35mH; DC Current Rating:2A; DC Resistance Max:0.79ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:-; Inductor Type:Choke RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor;Filter;Ind 0.035H;Tol -20%, +50%;Cur 2A;Lug;DCR 0.79 Ohms - 70218081 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 0.035H;Tol -20%, +50%;Cur 2A;Lug;DCR 0.79 Ohms
70218081
Inductor;Filter;Ind 0.035H;Tol -20%, +50%;Cur 2A;Lug;DCR 0.79 Ohms 70218081
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 H to 15 H. DC Current Ranges: 10 mA to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 H to 15 H. DC Current Ranges: 10 mA to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number C-56U 237-1782-ND 03F1060 70218081
Product Name Smoothing Filter Chokes Fixed Inductors Inductor, 35Mh, 2A, +50%, -20%; Product Range Triad Magnetics Inductor;Filter;Ind 0.035H;Tol -20%, +50%;Cur 2A;Lug;DCR 0.79 Ohms
Inductance Range 35000 microH 35000 microH 35000 microH
Rated DC Current 2000 milliamps 2000 milliamps 2000 milliamps
DCR 0.7900 ohms 0.7900 ohms 0.7900 ohms 0.7900 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Chassis Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

AX02 Series SMD Power Shielded Inductors - AX02-304R6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.6 microH
DCR 0.0083 ohms
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Common Mode Chokes - CME375-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers