3.3GHz 4G, 5G, LTE Dome RF Antenna 600MHz ~ 6GHz 4dBi SMA Male (4) Screw Mount
RF ANTENNAS, LINEAR, SCREW ROHS COMPLIANT: YES
3.3GHz 4G, 5G, LTE Dome RF Antenna 600MHz ~ 6GHz 4dBi SMA Male (4) Screw Mount
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas | Antennas |
| Product Number | 535-AECR1808X4S-3000S-ND | 2505177 | 58AJ1661 | AECR1808X4S-3000S |
| Product Name | RF Antennas | GSM & GPRS Antennas | Rf Antennas, Linear, Screw Rohs Compliant Abracon | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; 4G, 5G, LTE | Basestation | 4G, 5G, LTE | |
| Primary Frequency Range | 3300.0 MHz | 600.0 to ? MHz | ||
| Gain | 4 dB | |||
| VSWR | 4 :1 |
Linear, Vertical