WAGO Antenna 758-975

Description
Magnetic foot antenna; with 2.5m cable and SMA plug; GSM/ UMTS/ LTE/ Bluetooth®/ WLAN; 698-960, 1710-6000 MHz
Request a Quote Datasheet
Description
Magnetic foot antenna; with 2.5m cable and SMA plug; GSM/ UMTS/ LTE/ Bluetooth®/ WLAN; 698-960, 1710-6000 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna - 758-975 - WAGO
Germantown, WI, United States
Antenna
758-975
Antenna 758-975
Magnetic foot antenna; with 2.5m cable and SMA plug; GSM/ UMTS/ LTE/ Bluetooth®/ WLAN; 698-960, 1710-6000 MHz

Magnetic foot antenna; with 2.5m cable and SMA plug; GSM/ UMTS/ LTE/ Bluetooth®/ WLAN; 698-960, 1710-6000 MHz

Supplier's Site Datasheet
RF Antennas - 2946-758-975-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
2946-758-975-ND
RF Antennas 2946-758-975-ND
829MHz, 1.459GHz, 2.205GHz Bluetooth, GSM, LTE, UMTS, WLAN Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.518GHz, 1.71GHz ~ 2.7GHz 3dBi SMA Magnetic

829MHz, 1.459GHz, 2.205GHz Bluetooth, GSM, LTE, UMTS, WLAN Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.518GHz, 1.71GHz ~ 2.7GHz 3dBi SMA Magnetic

Buy Now Datasheet
RF Antennas - 758-975 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
758-975
RF Antennas 758-975
829MHz, 1.459GHz, 2.205GHz Bluetooth, GSM, LTE, UMTS, WLAN Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.518GHz, 1.71GHz ~ 2.7GHz 3dBi SMA Magnetic

829MHz, 1.459GHz, 2.205GHz Bluetooth, GSM, LTE, UMTS, WLAN Whip, Straight RF Antenna 698MHz ~ 960MHz, 1.4GHz ~ 1.518GHz, 1.71GHz ~ 2.7GHz 3dBi SMA Magnetic

Buy Now

Technical Specifications

  WAGO DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 758-975 2946-758-975-ND 758-975
Product Name Antenna RF Antennas RF Antennas
Primary Frequency Range ? to 2700.0 MHz 829.0 to 2205.0 MHz
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, LTE, UMTS, WLAN Bluetooth, GSM, LTE, UMTS, WLAN
Gain 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers