High performance Cellular 5G/4G/3G & WiFi antenna
Cellular Bands: 617-960, 1427-2690, 3300-5000, 5150-5925 MHz
WiFi/ISM Bands: 2410-2490, 4920-7125 MHz
Screw Mount
Length of cables 1.5 m
Ground Plane Independent
Dimensions: 199 mm × 167 mm × 53 mm
Certificates: IP67, IP69
High performance Cellular 5G/4G/3G & WiFi antenna
- Cellular Bands: 617-960, 1427-2690, 3300-5000, 5150-5925 MHz
- WiFi/ISM Bands: 2410-2490, 4920-7125 MHz
- Screw Mount
- Length of cables 1.5 m
- Ground Plane Independent
- Dimensions: 199 mm × 167 mm × 53 mm
- Certificates: IP67, IP69