Clippard Proportional In-Line and Manafold Control Valve E*-P-05-09-A0

Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Description
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EVP series is a line of 2-way proportional valves designed for precise air or gas flow control in applications such as analytical instruments, respirators, and blood pressure monitoring. The valve features a single moving part for long life and low friction, consumes 1.9 watts at 73°F, and operates with input currents proportional to a control signal. It is available in five orifice sizes, including 0.009" for the E*-P-05-09-A0 variant, and supports inlet and outlet #10-32 threaded connections. Standard seal material is nitrile, with EPDM and FKM available. The part is rated for a maximum pressure of 100 psig and is offered in in-line and manifold mount configurations. It operates within a temperature range of 32 to 132°F and accepts a 0 to 5 VDC control signal with a coil resistance of 13.5 ohms.

Datasheet Summary
Powered by GS/AI

The EVP series is a line of 2-way proportional valves designed for precise air or gas flow control in applications such as analytical instruments, respirators, and blood pressure monitoring. The valve features a single moving part for long life and low friction, consumes 1.9 watts at 73°F, and operates with input currents proportional to a control signal. It is available in five orifice sizes, including 0.009" for the E*-P-05-09-A0 variant, and supports inlet and outlet #10-32 threaded connections. Standard seal material is nitrile, with EPDM and FKM available. The part is rated for a maximum pressure of 100 psig and is offered in in-line and manifold mount configurations. It operates within a temperature range of 32 to 132°F and accepts a 0 to 5 VDC control signal with a coil resistance of 13.5 ohms.

Suppliers

Company
Product
Description
Supplier Links
Proportional  In-Line and Manafold Control Valve - E*-P-05-09-A0 - Clippard
Cincinnati, OH, United States
Proportional In-Line and Manafold Control Valve
E*-P-05-09-A0
Proportional In-Line and Manafold Control Valve E*-P-05-09-A0
Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Clippard is pleased to offer the EVP Series Proportional Control Valve as part of our Electronic Valve product line. This product combines the features of the existing EV series valve—long life, low power, and Clippard's reputation for high quality components—with the additional capability of proportional control. The EVP series valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications.

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Industrial Valves
Product Number E*-P-05-09-A0
Product Name Proportional In-Line and Manafold Control Valve
Valve Type Control Valve
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
Valve Size 0.19 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fully Ported 3-WAY EW Series - Mouse Valves - ET-3-12 - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure 0.00 to 105.00 psi (0.0 to 73.9 m H2O)
View Details
2 suppliers
DV 3-Way Valve, Wire Leads, Manifold Mount, 24 VDC, FKM Seals - DV-3M-24-V - Clippard
Specs
Valve Type Control Valve; Cartridge; Poppet; Solenoid
Primary Material Stainless Steel
Media Gas; Air
View Details
2-WAY EW Series - Mouse Valves - ET-2-24-H - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.06 inch (1.52 mm)
View Details
2-WAY EW Series - Mouse Valves - EW-2-12-L - Clippard
Specs
Valve Type Control Valve
Media Air; Compressed Air
Valve Size 0.04 inch (1.02 mm)
View Details