Zaber Technologies, Inc. Motorized rotation stage, integrated controller, 360 degree rotation, 120 mm diameter, high speed, high torque, motor up X-RSB120AT

Description
Zaber's X-RSB Series rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum speed of 1,200 rpm, these rotation stages are ideal for the rapid positioning of light loads to within a fraction of a degree. They are stand-alone units requiring either a standard 24 V or 48 V power supply. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for a full 360° movement of loads that extend past the edge of the stage top. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. Like all of Zaber's products, the X-RSB Series is designed to be 'plug and play' and very easy to set up and operate. Speeds up to 1,200 rpm Continuous 360° rotation stage Multiple motor configurations Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet
Description
Zaber's X-RSB Series rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum speed of 1,200 rpm, these rotation stages are ideal for the rapid positioning of light loads to within a fraction of a degree. They are stand-alone units requiring either a standard 24 V or 48 V power supply. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for a full 360° movement of loads that extend past the edge of the stage top. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. Like all of Zaber's products, the X-RSB Series is designed to be 'plug and play' and very easy to set up and operate. Speeds up to 1,200 rpm Continuous 360° rotation stage Multiple motor configurations Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized rotation stage, integrated controller, 360 degree rotation, 120 mm diameter, high speed, high torque, motor up - X-RSB120AT - Zaber Technologies, Inc.
Vancouver, British Columbia, Canada
Motorized rotation stage, integrated controller, 360 degree rotation, 120 mm diameter, high speed, high torque, motor up
X-RSB120AT
Motorized rotation stage, integrated controller, 360 degree rotation, 120 mm diameter, high speed, high torque, motor up X-RSB120AT
Zaber's X-RSB Series rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum speed of 1,200 rpm, these rotation stages are ideal for the rapid positioning of light loads to within a fraction of a degree. They are stand-alone units requiring either a standard 24 V or 48 V power supply. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for a full 360° movement of loads that extend past the edge of the stage top. An indexed knob provides convenient manual control for versatile operation even without a computer. These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. Like all of Zaber's products, the X-RSB Series is designed to be 'plug and play' and very easy to set up and operate. Speeds up to 1,200 rpm Continuous 360° rotation stage Multiple motor configurations Built-in controller; daisy-chains with other Zaber products Lead Times: Min: 1-5 Days Max: 1-5 Days Zaber engineers are here to help and will respond in 1 business day of your inquiry. Get started in minutes with the Zaber Launcher application. Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Zaber's X-RSB Series rotation stages feature a compact footprint, low profile, and a load capability of up to 50 kg. With a maximum speed of 1,200 rpm, these rotation stages are ideal for the rapid positioning of light loads to within a fraction of a degree.

They are stand-alone units requiring either a standard 24 V or 48 V power supply. There are two motor configurations available: up and down. Motor up configurations allow flush mounting of the device to a flat surface, and motor down configurations allow for a full 360° movement of loads that extend past the edge of the stage top. An indexed knob provides convenient manual control for versatile operation even without a computer.

These stages connect to the RS-232 port or USB port of any computer, and they can be daisy-chained with any other Zaber products. The daisy-chain also shares power, making it possible for multiple X-Series products to share a single power supply. Convenient locking, 4-pin, M8 connectors on the unit allow for secure connection between units. Like all of Zaber's products, the X-RSB Series is designed to be 'plug and play' and very easy to set up and operate.

  • Speeds up to 1,200 rpm
  • Continuous 360° rotation stage
  • Multiple motor configurations
  • Built-in controller; daisy-chains with other Zaber products

Lead Times:
Min: 1-5 Days
Max: 1-5 Days

Zaber engineers are here to help and will respond in 1 business day of your inquiry.

Get started in minutes with the Zaber Launcher application.
Powerful, easy to use, open-source API supporting multiple languages with clear documentation and sample code.

Supplier's Site Datasheet

Technical Specifications

  Zaber Technologies, Inc.
Product Category Rotary Stages
Product Number X-RSB120AT
Product Name Motorized rotation stage, integrated controller, 360 degree rotation, 120 mm diameter, high speed, high torque, motor up
Stage Type Rotary Positioning
Load Capacity 112 lbs (50.98 kg)
Rotary Velocity 5400 deg/sec
Accuracy 0.2800 degrees
Unlock Full Specs
to access all available technical data

Similar Products

PILine® Rotation Stage - U-622 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Home Switch; Table Position
Load Capacity 0.0674 lbs (0.0306 kg)
View Details
High Precision Positioning Stage - DXR+ - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 66.15 lbs (30 kg)
Accuracy -0.0083 to 0.0083 degrees
View Details
Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS50 - URS50BCC - Newport MKS
Specs
Load Capacity 22.48 lbs (10.2 kg)
Rotary Velocity 20 deg/sec
Torque Capacity 2.21E-6 In-lbs (2.55E-6 kg-cm)
View Details
Precision Rotary Stages - TAKS-100 - NBK America LLC
Specs
Stage Type Rotary Positioning
Drive Type Manual/Crank Handle
Load Capacity 15.42 lbs (6.99 kg)
View Details