Newport MKS Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS50 URS50BCC

Description
The URS50BCC Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications. This DC motor version is the recommended choice for applications requiring accurate bi-directional positioning. The high-torque DC motor provides the highest dynamic speed range and allows for rotating speeds up to 20°/s. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to guarantee a minimum backlash operation with an MTBF of 20,000 hours. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View High Torque DC Motor with Ultra-High Resolution Feedback The URS75BCC, URS100BCC and URS150BCC feature (not included on the URS50BCC) an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and are recommended for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high torque of some DC motor versions provides the highest dynamic speed range and allows for rotating speeds up to 80°/sec. The URS50BCC is the smallest version, and its motor encoder feature provides a very compact and easy to integrate version which can rotate up to 20°/s with 100 N maximum load capacity. Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.
Request a Quote
Description
The URS50BCC Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications. This DC motor version is the recommended choice for applications requiring accurate bi-directional positioning. The high-torque DC motor provides the highest dynamic speed range and allows for rotating speeds up to 20°/s. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to guarantee a minimum backlash operation with an MTBF of 20,000 hours. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View High Torque DC Motor with Ultra-High Resolution Feedback The URS75BCC, URS100BCC and URS150BCC feature (not included on the URS50BCC) an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and are recommended for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high torque of some DC motor versions provides the highest dynamic speed range and allows for rotating speeds up to 80°/sec. The URS50BCC is the smallest version, and its motor encoder feature provides a very compact and easy to integrate version which can rotate up to 20°/s with 100 N maximum load capacity. Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The URS50BCC is a precision rotation stage offering 360° continuous motion in a compact low-profile design, suitable for research and industrial applications requiring accurate bi-directional positioning. It features a DC motor with an integrated ultra-high resolution rotary encoder and is rated for a maximum speed of 20°/s with a 100 N load capacity. The stage uses a ground worm gear with self-compensating preload and proprietary ball bearings to ensure low wobble and eccentricity, with a typical unidirectional repeatability of ±0.0006° and bidirectional repeatability of ±0.001°. It has a maximum torque of 0.25 Nm, a construction parameter of 20 mm, and a MTBF of 20,000 hours. The stage includes a 3 m cable and manual adjustment via allen wrench but lacks adjustable limit switches. Dimensions are 92.4 mm square with a 1.0625"-20 threaded hole and a SUB-D15M connector.

Datasheet Summary
Powered by GS/AI

The URS50BCC is a precision rotation stage offering 360° continuous motion in a compact low-profile design, suitable for research and industrial applications requiring accurate bi-directional positioning. It features a DC motor with an integrated ultra-high resolution rotary encoder and is rated for a maximum speed of 20°/s with a 100 N load capacity. The stage uses a ground worm gear with self-compensating preload and proprietary ball bearings to ensure low wobble and eccentricity, with a typical unidirectional repeatability of ±0.0006° and bidirectional repeatability of ±0.001°. It has a maximum torque of 0.25 Nm, a construction parameter of 20 mm, and a MTBF of 20,000 hours. The stage includes a 3 m cable and manual adjustment via allen wrench but lacks adjustable limit switches. Dimensions are 92.4 mm square with a 1.0625"-20 threaded hole and a SUB-D15M connector.

Suppliers

Company
Product
Description
Supplier Links
Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS50 - URS50BCC - Newport MKS
Irvine, CA, United States
Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS50
URS50BCC
Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS50 URS50BCC
The URS50BCC Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications. This DC motor version is the recommended choice for applications requiring accurate bi-directional positioning. The high-torque DC motor provides the highest dynamic speed range and allows for rotating speeds up to 20°/s. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to guarantee a minimum backlash operation with an MTBF of 20,000 hours. Tilted Worm Screw The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation. URS50CPP Top View High Torque DC Motor with Ultra-High Resolution Feedback The URS75BCC, URS100BCC and URS150BCC feature (not included on the URS50BCC) an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and are recommended for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high torque of some DC motor versions provides the highest dynamic speed range and allows for rotating speeds up to 80°/sec. The URS50BCC is the smallest version, and its motor encoder feature provides a very compact and easy to integrate version which can rotate up to 20°/s with 100 N maximum load capacity. Proprietary Ball Bearings All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity. Limit Switches Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.

The URS50BCC Rotation Stage provides precision 360° continuous motion in a low profile package. It meets the requirements of numerous research and industrial applications. This DC motor version is the recommended choice for applications requiring accurate bi-directional positioning. The high-torque DC motor provides the highest dynamic speed range and allows for rotating speeds up to 20°/s. All URS rotation stages feature a proprietary 4-point contact ball bearing. The unique, 2-piece design of the URS provides a low-profile compact stage with exceptional stiffness, high reliability and outstanding wobble and eccentricity. The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to guarantee a minimum backlash operation with an MTBF of 20,000 hours.

Tilted Worm Screw

The tilted worm screw arrangement allows for 4 symmetric mounting holes as compared to other designs that only feature 2 or 3 mounting holes. This enables the URS-B stages to provide better support of higher or off-centered loads. Additionally, the flexible preloading system for the worm gear was improved to minimize backlash during operation.


URS50CPP Top View

High Torque DC Motor with Ultra-High Resolution Feedback

The URS75BCC, URS100BCC and URS150BCC feature (not included on the URS50BCC) an ultra-high resolution 8,000 cts/rev rotary encoder with index pulse for precision homing and are recommended for applications requiring accurate bi-directional positioning. For the tightest position control, the rotary encoder is mounted directly on the worm screw. This eliminates most of the possible error sources associated with indirect read feedback devices. The high torque of some DC motor versions provides the highest dynamic speed range and allows for rotating speeds up to 80°/sec. The URS50BCC is the smallest version, and its motor encoder feature provides a very compact and easy to integrate version which can rotate up to 20°/s with 100 N maximum load capacity.


Proprietary Ball Bearings


All URS-B rotation stages feature a proprietary ball bearing to provide a low-profile compact stage with exceptional stiffness, high reliability and low wobble and eccentricity.

Limit Switches


Except for the URS50 version, all URS stages feature adjustable limit switches to prevent over travel.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Rotary Stages
Product Number URS50BCC
Product Name Motorized Rotation Stage, DC Motor, Continuous 360° Motion, URS50
Load Capacity 22.48 lbs (10.2 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Motorized Goniometer, ±45 ° Travel Range, Full-step, M6, BGM160 - M-BGM160BPE - Newport MKS
Specs
Stage Type Cradle Positioning / Goniometer
Load Capacity 67.44 lbs (30.59 kg)
Rotary Velocity 2 deg/sec
View Details
Motorized Rotation Stage, Stepper, Continuous 360° Motion, URS75 - URS75BPP - Newport MKS
Specs
Drive Type Stepping Motor
Load Capacity 44.96 lbs (20.39 kg)
Rotary Velocity 40 deg/sec
View Details
Motorized Rotation Stage, 350 mm, High-Sensitivity, High Speed - RVU350HS - Newport MKS
Specs
Load Capacity 1461 lbs (663 kg)
Rotary Velocity 40 deg/sec
Torque Capacity 0.0022 In-lbs (0.0026 kg-cm)
View Details
Manual Rotation Stage, Steel, 1.063-20 Aperture, 3.11 in. Diameter, 4° Fine, 8-32 & 1/4-20 - UTR80A - Newport MKS
Specs
Drive Type Manual/Crank Handle
Load Capacity 44.96 lbs (20.39 kg)
Platter 3.11 inch (79 mm)
View Details