ZBA, Inc. Bluetooth Module Audio Optimized BT55-187S

Description
The BT55-187S is a general purpose Bluetooth module designed to be incorporated into an end product. This Bluetooth Module is a Class 2 Bluetooth device based on the BlueCore5-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a fully compliant Bluetooth system for audio communications. It interfaces with a host via UART and PCM port (USB optional) and supports EDR data rate up to 3Mbps modulation modes. The module and device firmware are fully compliant with the Bluetooth specification V2.0.
Description
The BT55-187S is a general purpose Bluetooth module designed to be incorporated into an end product. This Bluetooth Module is a Class 2 Bluetooth device based on the BlueCore5-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a fully compliant Bluetooth system for audio communications. It interfaces with a host via UART and PCM port (USB optional) and supports EDR data rate up to 3Mbps modulation modes. The module and device firmware are fully compliant with the Bluetooth specification V2.0.

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Module Audio Optimized - BT55-187S - ZBA, Inc.
Hillsborough, NJ, USA
Bluetooth Module Audio Optimized
BT55-187S
Bluetooth Module Audio Optimized BT55-187S
The BT55-187S is a general purpose Bluetooth module designed to be incorporated into an end product. This Bluetooth Module is a Class 2 Bluetooth device based on the BlueCore5-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a fully compliant Bluetooth system for audio communications. It interfaces with a host via UART and PCM port (USB optional) and supports EDR data rate up to 3Mbps modulation modes. The module and device firmware are fully compliant with the Bluetooth specification V2.0.

The BT55-187S is a general purpose Bluetooth module designed to be incorporated into an end product. This Bluetooth Module is a Class 2 Bluetooth device based on the BlueCore5-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a fully compliant Bluetooth system for audio communications. It interfaces with a host via UART and PCM port (USB optional) and supports EDR data rate up to 3Mbps modulation modes. The module and device firmware are fully compliant with the Bluetooth specification V2.0.

Supplier's Site

Technical Specifications

  ZBA, Inc.
Product Category RF Modules
Product Number BT55-187S
Product Name Bluetooth Module Audio Optimized
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
Operating Temperature -20.0 to 75.0 C (-4.0 to 167.0 F)
Operating Frequency 2400 to 2480 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 6 Front End Module - QPF4551 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
RF Modules - 2069153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
AIR Module BoosterPack - A2530E24CZ1 - Anaren, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems; ZigBee Light Link control systems, Home/building automation, lighting systems, low power wireless sensor networks
Features RoHS
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1059-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 2400 MHz
Sensitivity -103 dBm
View Details