Broadcom Inc. Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-S10TR001Z AFBR-S10TR001Z

Description
Manufacturer: Broadcom Limited Win Source Part Number: 911203-AFBR-S10TR001 Z Features: Transceiver Module - - 650nm 5V Versatile-Link Surface Mount Package: Bulk Mounting: Surface Mount Family Name: AFBR-S10 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-3470, AFBR-S10TR001Z-ND
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 911203-AFBR-S10TR001 Z Features: Transceiver Module - - 650nm 5V Versatile-Link Surface Mount Package: Bulk Mounting: Surface Mount Family Name: AFBR-S10 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-3470, AFBR-S10TR001Z-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-S10TR001Z - 911203-AFBR-S10TR001Z - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-S10TR001Z
911203-AFBR-S10TR001Z
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-S10TR001Z 911203-AFBR-S10TR001Z
Manufacturer: Broadcom Limited Win Source Part Number: 911203-AFBR-S10TR001 Z Features: Transceiver Module - - 650nm 5V Versatile-Link Surface Mount Package: Bulk Mounting: Surface Mount Family Name: AFBR-S10 Categories: Optoelectronics ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 516-3470, AFBR-S10TR001Z-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 911203-AFBR-S10TR001Z
Features: Transceiver Module - - 650nm 5V Versatile-Link Surface Mount
Package: Bulk
Mounting: Surface Mount
Family Name: AFBR-S10
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 516-3470, AFBR-S10TR001Z-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 911203-AFBR-S10TR001Z
Product Name Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-S10TR001Z
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2251585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Sensitivity -116 dBm
Output Power 23 dBm
View Details
Wireless Transceiver - OMWT-XREC-MOD - OMEGA Engineering, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features RoHS
View Details
Wireless Module - JN5139-xxx-M01 - Jennic Limited
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Phase Shift Key
View Details