Qorvo 24.25 - 27.5 GHz GaAs Front End Module QPF4010

Description
The QPF4010 is a high frequency, high performance MMIC front-end module targeted for 5G - n258 at 26 GHz phased array base stations and terminals. It is fabricated on Qorvo's 90 nm pHEMT (QPHT09) production process. The device combines a low noise high linearity LNA, a low insertion-loss high-isolation TR switch, and a high-efficiency multi-stage PA. The QPF4010 operates from 24.25 GHz to 27.5 GHz range. The receive path (LNA + TR SW) is designed to provide 13.5 dB of gain and a typical noise figure of 4.0 dB. The transmit path (PA+SW) provides 17 dB of small signal gain and a saturated output power of 22.5 dBm. It can operate at an average power of 14 dBm with 4% of typical EVM at 64 QAM, 100MHz modulated signal. The QPF4010 is offered in a small 4x4 mm overmold QFN surface mount package, matched to 50 Ω and has integrated DC blocking capacitors on all RF ports allowing for simple system integration. The frequency coverage and operational flexibility allows it support satellite communication, point to point data links and 5G systems.
Request a Quote Datasheet
Description
The QPF4010 is a high frequency, high performance MMIC front-end module targeted for 5G - n258 at 26 GHz phased array base stations and terminals. It is fabricated on Qorvo's 90 nm pHEMT (QPHT09) production process. The device combines a low noise high linearity LNA, a low insertion-loss high-isolation TR switch, and a high-efficiency multi-stage PA. The QPF4010 operates from 24.25 GHz to 27.5 GHz range. The receive path (LNA + TR SW) is designed to provide 13.5 dB of gain and a typical noise figure of 4.0 dB. The transmit path (PA+SW) provides 17 dB of small signal gain and a saturated output power of 22.5 dBm. It can operate at an average power of 14 dBm with 4% of typical EVM at 64 QAM, 100MHz modulated signal. The QPF4010 is offered in a small 4x4 mm overmold QFN surface mount package, matched to 50 Ω and has integrated DC blocking capacitors on all RF ports allowing for simple system integration. The frequency coverage and operational flexibility allows it support satellite communication, point to point data links and 5G systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24.25 - 27.5 GHz GaAs Front End Module - QPF4010 - Qorvo
Greensboro, NC, United States
24.25 - 27.5 GHz GaAs Front End Module
QPF4010
24.25 - 27.5 GHz GaAs Front End Module QPF4010
The QPF4010 is a high frequency, high performance MMIC front-end module targeted for 5G - n258 at 26 GHz phased array base stations and terminals. It is fabricated on Qorvo's 90 nm pHEMT (QPHT09) production process. The device combines a low noise high linearity LNA, a low insertion-loss high-isolation TR switch, and a high-efficiency multi-stage PA. The QPF4010 operates from 24.25 GHz to 27.5 GHz range. The receive path (LNA + TR SW) is designed to provide 13.5 dB of gain and a typical noise figure of 4.0 dB. The transmit path (PA+SW) provides 17 dB of small signal gain and a saturated output power of 22.5 dBm. It can operate at an average power of 14 dBm with 4% of typical EVM at 64 QAM, 100MHz modulated signal. The QPF4010 is offered in a small 4x4 mm overmold QFN surface mount package, matched to 50 Ω and has integrated DC blocking capacitors on all RF ports allowing for simple system integration. The frequency coverage and operational flexibility allows it support satellite communication, point to point data links and 5G systems.

The QPF4010 is a high frequency, high performance MMIC front-end module targeted for 5G - n258 at 26 GHz phased array base stations and terminals. It is fabricated on Qorvo's 90 nm pHEMT (QPHT09) production process. The device combines a low noise high linearity LNA, a low insertion-loss high-isolation TR switch, and a high-efficiency multi-stage PA.

The QPF4010 operates from 24.25 GHz to 27.5 GHz range. The receive path (LNA + TR SW) is designed to provide 13.5 dB of gain and a typical noise figure of 4.0 dB. The transmit path (PA+SW) provides 17 dB of small signal gain and a saturated output power of 22.5 dBm. It can operate at an average power of 14 dBm with 4% of typical EVM at 64 QAM, 100MHz modulated signal.

The QPF4010 is offered in a small 4x4 mm overmold QFN surface mount package, matched to 50 Ω and has integrated DC blocking capacitors on all RF ports allowing for simple system integration. The frequency coverage and operational flexibility allows it support satellite communication, point to point data links and 5G systems.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Modules
Product Number QPF4010
Product Name 24.25 - 27.5 GHz GaAs Front End Module
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type WLCSP
View Details