ZBA, Inc. Bluetooth Module BT44-eb101S

Description
The BT44-eb101S is a general purpose Bluetooth module incorporating an on-board ceramic antenna designed to be incorporated into an end product. This Bluetooth Module assembly is based onthe BlueCore4-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a fully compliant Bluetooth system for data communications. It interfaces with a host via UART and supports EDR data rate up to 3Mbps modulation modes. The module and device firmware are fully compliant with the Bluetooth Specification V2.0.
Description
The BT44-eb101S is a general purpose Bluetooth module incorporating an on-board ceramic antenna designed to be incorporated into an end product. This Bluetooth Module assembly is based onthe BlueCore4-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a fully compliant Bluetooth system for data communications. It interfaces with a host via UART and supports EDR data rate up to 3Mbps modulation modes. The module and device firmware are fully compliant with the Bluetooth Specification V2.0.

Suppliers

Company
Product
Description
Supplier Links
Bluetooth Module - BT44-eb101S - ZBA, Inc.
Hillsborough, NJ, USA
Bluetooth Module
BT44-eb101S
Bluetooth Module BT44-eb101S
The BT44-eb101S is a general purpose Bluetooth module incorporating an on-board ceramic antenna designed to be incorporated into an end product. This Bluetooth Module assembly is based onthe BlueCore4-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a fully compliant Bluetooth system for data communications. It interfaces with a host via UART and supports EDR data rate up to 3Mbps modulation modes. The module and device firmware are fully compliant with the Bluetooth Specification V2.0.

The BT44-eb101S is a general purpose Bluetooth module incorporating an on-board ceramic antenna designed to be incorporated into an end product. This Bluetooth Module assembly is based onthe BlueCore4-External chipset from Cambridge Silicon Radio, a leading Bluetooth chipset supplier. It provides a fully compliant Bluetooth system for data communications. It interfaces with a host via UART and supports EDR data rate up to 3Mbps modulation modes. The module and device firmware are fully compliant with the Bluetooth Specification V2.0.

Supplier's Site

Technical Specifications

  ZBA, Inc.
Product Category RF Modules
Product Number BT44-eb101S
Product Name Bluetooth Module
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector (optional feature)
Operating Frequency 2400 to 2480 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi 6 U-NII2c-3 bandBoost Integrated Front End Module - QPF7552 - Qorvo
Specs
Features RoHS
Operating Frequency 5490 to 5835 MHz
Package Type Laminate
View Details
RF Modules - 2069145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Output Power 21 dBm
View Details
Bluetooth Module Audio Optimized - BT55-187S - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details