World Star Tech Red Laser Modules: UT-Series Red Laser diode modules UT5-25G-635

Description
UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Most of the UT series laser modules can be modulated up to 1MHz. Beam shaping optics can be added to the UT series lasers. The list below shows some examples of power wavelength combinations available in the UT series. If you have different power/wavelength combination requirements, please feel free to contact us. Features 1 MHz modulation ( higher modulation available) Elliptical or Circular Beam Applications Scanning Measurement & Sensor
Request a Quote
Description
UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Most of the UT series laser modules can be modulated up to 1MHz. Beam shaping optics can be added to the UT series lasers. The list below shows some examples of power wavelength combinations available in the UT series. If you have different power/wavelength combination requirements, please feel free to contact us. Features 1 MHz modulation ( higher modulation available) Elliptical or Circular Beam Applications Scanning Measurement & Sensor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UT5-25G-635 is a red laser diode module emitting 25 mW at 635 nm with continuous wave operation and single-mode structure. It features adjustable focus with a minimum spot size below 100 μm at distances under 10 inches and a collimated beam diameter of 5 mm at 1 m. The module operates on 3.3 to 5 V DC, supports 1 MHz TTL modulation, and includes auto power control with ESD and reverse polarity protection. It has a Class IIIB laser classification, <1 mrad divergence, and wavelength drift of 0.2 nm/°C. The device measures 12 mm in diameter by 51 mm in length, includes a 200 mm cable, and requires a heat sink for extended use. Operating temperature ranges from +10°C to +50°C. The case is internally connected to the circuit, and the anodized surface must not be damaged.

Datasheet Summary
Powered by GS/AI

The UT5-25G-635 is a red laser diode module emitting 25 mW at 635 nm with continuous wave operation and single-mode structure. It features adjustable focus with a minimum spot size below 100 μm at distances under 10 inches and a collimated beam diameter of 5 mm at 1 m. The module operates on 3.3 to 5 V DC, supports 1 MHz TTL modulation, and includes auto power control with ESD and reverse polarity protection. It has a Class IIIB laser classification, <1 mrad divergence, and wavelength drift of 0.2 nm/°C. The device measures 12 mm in diameter by 51 mm in length, includes a 200 mm cable, and requires a heat sink for extended use. Operating temperature ranges from +10°C to +50°C. The case is internally connected to the circuit, and the anodized surface must not be damaged.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: UT-Series Red Laser diode modules - UT5-25G-635 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: UT-Series Red Laser diode modules
UT5-25G-635
Red Laser Modules: UT-Series Red Laser diode modules UT5-25G-635
UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Most of the UT series laser modules can be modulated up to 1MHz. Beam shaping optics can be added to the UT series lasers. The list below shows some examples of power wavelength combinations available in the UT series. If you have different power/wavelength combination requirements, please feel free to contact us. Features 1 MHz modulation ( higher modulation available) Elliptical or Circular Beam Applications Scanning Measurement & Sensor

UT-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode.

Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

Most of the UT series laser modules can be modulated up to 1MHz. Beam shaping optics can be added to the UT series lasers.

The list below shows some examples of power wavelength combinations available in the UT series. If you have different power/wavelength combination requirements, please feel free to contact us.

Features

  • 1 MHz modulation ( higher modulation available)
  • Elliptical or Circular Beam

Applications

  • Scanning
  • Measurement & Sensor
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UT5-25G-635
Product Name Red Laser Modules: UT-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Cross Laser Diode Modules: UCL Series - UCL5-1G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details
Laser Line Generator Module :Semi Uniform Laser Line Module - UHL5-XXP-658-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Depends on Power
Wavelength Range 658 nm (6580 Å)
View Details
USB Controlled TEC Laser - TECBL-488-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 488 nm (4880 Å)
Laser Power 5 to 40 milliwatts
View Details
Ushio Laser Diodes - HL6397MG-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details