The TECBL-488-USB is a thermo-electrically cooled blue laser module operating at 488 nm with an output power range of 5 to 40 mW. It features a compact cylindrical package measuring 25.3 mm in diameter and 76.2 mm in length, integrated TEC and laser controller, and USB interface for power and temperature control. The laser operates on 3.3 V DC with a current under 1 A, maintains power stability better than 0.5%, and exhibits beam pointing stability within ±10 mrad. Warm-up time is under one minute, and it operates reliably between +10°C and +40°C. The module is designed for bioanalytical, measurement, and confocal microscopy applications.
World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence.
USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | TECBL-488-USB |
| Product Name | USB Controlled TEC Laser |
| Laser Type | Laser Diodes |