World Star Tech Ushio Laser Diodes HL6397MG-A

Description
Overview of HL6397MG-A Laser Diode HL6397MG-A is a high-performance 639 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 20 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 20 mW (CW) Operating Current: 65–80 mA (typical) Operating Voltage: 2.3–2.5 V Threshold Current: 45–60 mA Beam Divergence: Parallel to junction: 6–12° (FWHM); Perpendicular to junction: 16–24° (FWHM) Monitor Photodiode: Built-in Operating Temperature Range: -10°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Levelers: Utilized in precision leveling and alignment systems Laser Scanners: Employed in 2D and 3D scanning applications Optical Equipment: Serves as a light source in various optical devices
Request a Quote
Description
Overview of HL6397MG-A Laser Diode HL6397MG-A is a high-performance 639 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 20 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 20 mW (CW) Operating Current: 65–80 mA (typical) Operating Voltage: 2.3–2.5 V Threshold Current: 45–60 mA Beam Divergence: Parallel to junction: 6–12° (FWHM); Perpendicular to junction: 16–24° (FWHM) Monitor Photodiode: Built-in Operating Temperature Range: -10°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Levelers: Utilized in precision leveling and alignment systems Laser Scanners: Employed in 2D and 3D scanning applications Optical Equipment: Serves as a light source in various optical devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL6397MG is a 639 nm AlGaInP laser diode with a 20 mW continuous-wave optical output, designed for applications such as laser levelers and scanners. It operates at a typical current of 65 mA and a maximum voltage of 2.5 V, with a threshold current range of 45 to 60 mA. Beam divergence is 6 to 12 degrees parallel and 16 to 24 degrees perpendicular to the junction. The device includes a built-in monitor photodiode and operates within a temperature range of -10 to +60 °C. It is housed in a flanged package, with a typical operating voltage of 2.3 V and a lasing wavelength of 639 nm. Storage temperature ranges from -40 to +85 °C.

Datasheet Summary
Powered by GS/AI

The HL6397MG is a 639 nm AlGaInP laser diode with a 20 mW continuous-wave optical output, designed for applications such as laser levelers and scanners. It operates at a typical current of 65 mA and a maximum voltage of 2.5 V, with a threshold current range of 45 to 60 mA. Beam divergence is 6 to 12 degrees parallel and 16 to 24 degrees perpendicular to the junction. The device includes a built-in monitor photodiode and operates within a temperature range of -10 to +60 °C. It is housed in a flanged package, with a typical operating voltage of 2.3 V and a lasing wavelength of 639 nm. Storage temperature ranges from -40 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL6397MG-A - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL6397MG-A
Ushio Laser Diodes HL6397MG-A
Overview of HL6397MG-A Laser Diode HL6397MG-A is a high-performance 639 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 20 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output. Key Features: Wavelength: 639 nm (typical) Optical Output Power: 20 mW (CW) Operating Current: 65–80 mA (typical) Operating Voltage: 2.3–2.5 V Threshold Current: 45–60 mA Beam Divergence: Parallel to junction: 6–12° (FWHM); Perpendicular to junction: 16–24° (FWHM) Monitor Photodiode: Built-in Operating Temperature Range: -10°C to +60°C Storage Temperature Range: -40°C to +85°C Package Type: 5.6 mm TO-Can Transverse Mode: Single transverse mode (TE mode oscillation) Applications: Laser Levelers: Utilized in precision leveling and alignment systems Laser Scanners: Employed in 2D and 3D scanning applications Optical Equipment: Serves as a light source in various optical devices

Overview of HL6397MG-A Laser Diode

HL6397MG-A is a high-performance 639 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 20 mW, achieving high efficiency and reliability in its class. Housed in a compact 5.6 mm TO-Can package, it features a built-in monitor photodiode for precise power control and operates over a wide temperature range, making it suitable for integration into various systems requiring stable and high-quality red laser output.

Key Features:

  • Wavelength: 639 nm (typical)
  • Optical Output Power: 20 mW (CW)
  • Operating Current: 65–80 mA (typical)
  • Operating Voltage: 2.3–2.5 V
  • Threshold Current: 45–60 mA
  • Beam Divergence: Parallel to junction: 6–12° (FWHM); Perpendicular to junction: 16–24° (FWHM)
  • Monitor Photodiode: Built-in
  • Operating Temperature Range: -10°C to +60°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: 5.6 mm TO-Can
  • Transverse Mode: Single transverse mode (TE mode oscillation) Applications:
  • Laser Levelers: Utilized in precision leveling and alignment systems
  • Laser Scanners: Employed in 2D and 3D scanning applications
  • Optical Equipment: Serves as a light source in various optical devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL6397MG-A
Product Name Ushio Laser Diodes
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: ML-Series Red Laser diode modules - ML5-1G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details
Ushio Laser Diodes - HL70031DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 705 nm (7050 Å)
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-980 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 980 nm (9800 Å)
View Details
Ushio Laser Diodes - HL63192DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details