World Star Tech Laser Line Generator Module :Semi Uniform Laser Line Module UHL5-XXP-658-55

Description
World Star Tech offers a semi-uniform line laser at 55 deg fan angle. It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens. These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range. Features Semi -Uniform Line Factory Focused Low Cost Alternative to Uniform Line Applications Machine Vision 3D Scanning Alignment
Request a Quote Datasheet
Description
World Star Tech offers a semi-uniform line laser at 55 deg fan angle. It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens. These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range. Features Semi -Uniform Line Factory Focused Low Cost Alternative to Uniform Line Applications Machine Vision 3D Scanning Alignment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Line Generator Module :Semi Uniform Laser Line Module - UHL5-XXP-658-55 - World Star Tech
Markham, Ontario, Canada
Laser Line Generator Module :Semi Uniform Laser Line Module
UHL5-XXP-658-55
Laser Line Generator Module :Semi Uniform Laser Line Module UHL5-XXP-658-55
World Star Tech offers a semi-uniform line laser at 55 deg fan angle. It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens. These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range. Features Semi -Uniform Line Factory Focused Low Cost Alternative to Uniform Line Applications Machine Vision 3D Scanning Alignment

World Star Tech offers a semi-uniform line laser at 55 deg fan angle.
It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens.
These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range.

Features

  • Semi -Uniform Line
  • Factory Focused
  • Low Cost Alternative to Uniform Line

Applications

  • Machine Vision
  • 3D Scanning
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UHL5-XXP-658-55
Product Name Laser Line Generator Module :Semi Uniform Laser Line Module
Laser Type Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diodes- Measured and Characterized - PLT5 514 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 514 nm (5140 Å)
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-7G-635-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 nm (6350 Å)
Laser Power 7 milliwatts
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-30G-730 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-5G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details