World Star Tech Cross Laser Diode Modules: UCL Series UCL5-1G-635-25

Description
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications. Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles. Features Perfectly Straight Cross Line Low Power Consumption Reverse Polarity Protected Applications Measurement Pointing Alignment
Request a Quote
Description
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications. Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles. Features Perfectly Straight Cross Line Low Power Consumption Reverse Polarity Protected Applications Measurement Pointing Alignment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCL5-1G-635-25 is a Class 2 laser module designed for alignment and measurement applications, emitting a visible 635 nm cross-line with a 25-degree fan angle and optical output power under 1 mW. It features a single-mode laser structure, continuous operation, and adjustable focus with a minimum line thickness under 1 mm up to 1 meter distance. The module operates on 3 to 5 V DC with a current draw under 30 mA, and includes auto power control. Its anodized aluminum body measures 10.5 mm in diameter and 30 mm in length, with a 380 mm cable. Thermal performance requires a heat sink for extended use, and it operates reliably between +10°C and +40°C. Reverse polarity and ESD protection are integrated.

Datasheet Summary
Powered by GS/AI

The UCL5-1G-635-25 is a Class 2 laser module designed for alignment and measurement applications, emitting a visible 635 nm cross-line with a 25-degree fan angle and optical output power under 1 mW. It features a single-mode laser structure, continuous operation, and adjustable focus with a minimum line thickness under 1 mm up to 1 meter distance. The module operates on 3 to 5 V DC with a current draw under 30 mA, and includes auto power control. Its anodized aluminum body measures 10.5 mm in diameter and 30 mm in length, with a 380 mm cable. Thermal performance requires a heat sink for extended use, and it operates reliably between +10°C and +40°C. Reverse polarity and ESD protection are integrated.

Suppliers

Company
Product
Description
Supplier Links
Cross Laser Diode Modules: UCL Series - UCL5-1G-635-25 - World Star Tech
Markham, Ontario, Canada
Cross Laser Diode Modules: UCL Series
UCL5-1G-635-25
Cross Laser Diode Modules: UCL Series UCL5-1G-635-25
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications. Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles. Features Perfectly Straight Cross Line Low Power Consumption Reverse Polarity Protected Applications Measurement Pointing Alignment

UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass asherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications.

Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles.

Features

  • Perfectly Straight Cross Line
  • Low Power Consumption
  • Reverse Polarity Protected

Applications

  • Measurement
  • Pointing
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UCL5-1G-635-25
Product Name Cross Laser Diode Modules: UCL Series
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectrically Cooled Lasers: TECRL Series Red TEC Laser - TECRL-690 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Wavelength Range 690 nm (6900 Å)
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-1G-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details
Laser Line Generators : FLL Series - FLL5-0.4P-635 - World Star Tech
Specs
Laser Type Laser Diodes
CDRH Classification Class I
Wavelength Range 635 nm (6350 Å)
View Details
Osram Laser Diodes - PLT5 488 C1C6 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
View Details