World Star Tech Red Laser Modules: UL-Series Red Laser diode modules UL5-3.5G-670

Description
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements Features Adjustable focus Auto Power Control with High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement and Aiming
Request a Quote
Description
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements Features Adjustable focus Auto Power Control with High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement and Aiming
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UL5-3.5G-670 is a red laser diode module emitting 3.5 mW at 670 nm with continuous wave operation in a single-mode structure. It features an adjustable elliptical spot size with a minimum of 100 μm at distances under 10 inches and low divergence under 1 mrad when collimated. The module operates on 3 to 5 V DC with less than 45 mA current draw and includes auto power control for stability under 1% with heat sink. It is Class IIIA/3R, has ESD and reverse polarity protection, and is housed in a 10.5 mm diameter by 26 mm length anodized aluminum body with a 380 mm cable. Recommended heat sink use is noted for extended operation. Operating temperature ranges from +10°C to +40°C, with storage from -40°C to +80°C. The case is electrically connected to the circuit, and the anodized surface must remain intact.

Datasheet Summary
Powered by GS/AI

The UL5-3.5G-670 is a red laser diode module emitting 3.5 mW at 670 nm with continuous wave operation in a single-mode structure. It features an adjustable elliptical spot size with a minimum of 100 μm at distances under 10 inches and low divergence under 1 mrad when collimated. The module operates on 3 to 5 V DC with less than 45 mA current draw and includes auto power control for stability under 1% with heat sink. It is Class IIIA/3R, has ESD and reverse polarity protection, and is housed in a 10.5 mm diameter by 26 mm length anodized aluminum body with a 380 mm cable. Recommended heat sink use is noted for extended operation. Operating temperature ranges from +10°C to +40°C, with storage from -40°C to +80°C. The case is electrically connected to the circuit, and the anodized surface must remain intact.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: UL-Series Red Laser diode modules - UL5-3.5G-670 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: UL-Series Red Laser diode modules
UL5-3.5G-670
Red Laser Modules: UL-Series Red Laser diode modules UL5-3.5G-670
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements Features Adjustable focus Auto Power Control with High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement and Aiming

UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode.

Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements

Features

  • Adjustable focus
  • Auto Power Control with High Stability
  • Reverse Polarity Protected

Applications

  • Laser Excitation
  • Light Scattering
  • Measurement and Aiming
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UL5-3.5G-670
Product Name Red Laser Modules: UL-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL63713HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL65243DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL85022MG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details
USB Controlled TEC Laser - TECBL-473-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 473 nm (4730 Å)
Laser Power 5 to 75 milliwatts
View Details