World Star Tech Ushio Laser Diodes HL85022MG

Description
Overview of HL85022MG Laser Diode HL85022MG is a high-power infrared laser diode emitting at a wavelength of 850 nm. It delivers an optical output power of 260 mW (CW) with a typical operating current of 270 mA at 250 mW. Designed for versatility, it operates over a wide temperature range from -40°C to +75°C. Its single transverse mode ensures excellent beam quality, making it suitable for various applications requiring precise infrared illumination. Key Features: High Optical Output Power: 260 mW (CW), providing strong infrared illumination Efficient Operating Current: Typical operating current of 270 mA at 250 mW output Wide Operating Temperature Range: Functional between -40°C and +75°C, suitable for diverse environments Single Transverse Mode: Ensures high beam quality for precise applications Applications: Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination Sensor Applications: Serves as a light source for various sensor technologies, including Time of Flight (ToF) sensors Laser Modules: Acts as a component in laser modules for applications such as triangulation and 3D sensing
Request a Quote Datasheet
Description
Overview of HL85022MG Laser Diode HL85022MG is a high-power infrared laser diode emitting at a wavelength of 850 nm. It delivers an optical output power of 260 mW (CW) with a typical operating current of 270 mA at 250 mW. Designed for versatility, it operates over a wide temperature range from -40°C to +75°C. Its single transverse mode ensures excellent beam quality, making it suitable for various applications requiring precise infrared illumination. Key Features: High Optical Output Power: 260 mW (CW), providing strong infrared illumination Efficient Operating Current: Typical operating current of 270 mA at 250 mW output Wide Operating Temperature Range: Functional between -40°C and +75°C, suitable for diverse environments Single Transverse Mode: Ensures high beam quality for precise applications Applications: Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination Sensor Applications: Serves as a light source for various sensor technologies, including Time of Flight (ToF) sensors Laser Modules: Acts as a component in laser modules for applications such as triangulation and 3D sensing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL85022MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL85022MG
Ushio Laser Diodes HL85022MG
Overview of HL85022MG Laser Diode HL85022MG is a high-power infrared laser diode emitting at a wavelength of 850 nm. It delivers an optical output power of 260 mW (CW) with a typical operating current of 270 mA at 250 mW. Designed for versatility, it operates over a wide temperature range from -40°C to +75°C. Its single transverse mode ensures excellent beam quality, making it suitable for various applications requiring precise infrared illumination. Key Features: High Optical Output Power: 260 mW (CW), providing strong infrared illumination Efficient Operating Current: Typical operating current of 270 mA at 250 mW output Wide Operating Temperature Range: Functional between -40°C and +75°C, suitable for diverse environments Single Transverse Mode: Ensures high beam quality for precise applications Applications: Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination Sensor Applications: Serves as a light source for various sensor technologies, including Time of Flight (ToF) sensors Laser Modules: Acts as a component in laser modules for applications such as triangulation and 3D sensing

Overview of HL85022MG Laser Diode

HL85022MG is a high-power infrared laser diode emitting at a wavelength of 850 nm. It delivers an optical output power of 260 mW (CW) with a typical operating current of 270 mA at 250 mW. Designed for versatility, it operates over a wide temperature range from -40°C to +75°C. Its single transverse mode ensures excellent beam quality, making it suitable for various applications requiring precise infrared illumination.

Key Features:

  • High Optical Output Power: 260 mW (CW), providing strong infrared illumination
  • Efficient Operating Current: Typical operating current of 270 mA at 250 mW output
  • Wide Operating Temperature Range: Functional between -40°C and +75°C, suitable for diverse environments
  • Single Transverse Mode: Ensures high beam quality for precise applications Applications:
  • Night Vision: Enhances visibility in low-light conditions through reliable infrared illumination
  • Sensor Applications: Serves as a light source for various sensor technologies, including Time of Flight (ToF) sensors
  • Laser Modules: Acts as a component in laser modules for applications such as triangulation and 3D sensing
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL85022MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UH-Series Red Laser diode modules - UH5-35G-640 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-3.5G-650-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Depends on Fan Angle
Wavelength Range 650 nm (6500 Å)
View Details
Cross Laser Diode Modules: UCL Series - UCL5-3.5G-650-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 650 nm (6500 Å)
View Details
Ushio Laser Diodes - HL7301MG-A - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
Features Polarized Output
View Details