TECBL-473-USB is a compact, self-contained thermo-electrically cooled blue laser module operating at 473 nm with an optical output power of 5-75 mW. It features integrated TEC and laser controller, USB and RS-232 interfaces, and operates on 3.3 V DC with less than 1 A current. The module has a cylindrical case measuring 25.3 mm in diameter and 76.2 mm in length, with laser power stability better than 0.5%, RMS noise under 0.5%, and beam pointing stability within ±10 mrad. It requires a warm-up time of less than 1 minute and operates between +10°C and +40°C. The laser emits visible radiation classified as Class IIIB and is intended for bioanalytical, measurement, and confocal microscopy applications.
World Star Tech has introduced temperature controlled laser system with integrated laser head and control electronics in a single compact case. The RS-232/USB interface allows the user to set laser power, temperature, and variable laser modulation sequence.
USB controlled TEC laser is specifically designed for applications in the need of complete control of laser and temperature modulation. USB-TEC also allows stand-alone operation in the same package. All TEC lasers demonstrate excellent beam quality, power stability, and low noise characteristics.
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | TECBL-473-USB |
| Product Name | USB Controlled TEC Laser |
| Laser Type | Laser Diodes |