World Star Tech Ushio Laser Diodes HL65243DG

Description
Overview of HL65243DG Laser Diode HL65243DG is a high-performance red laser diode emitting light at a wavelength of 660 nm. It offers an optical output power of 110 mW in continuous wave (CW) operation and up to 220 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications. Key Features: Wavelength: 660 nm (visible red light) Optical Output Power: 110 mW (CW); 220 mW (pulsed) Operating Current: 145 mA (typical at 100 mW CW); 225 mA (typical at 200 mW pulsed) Operating Temperature: Up to +90°C Beam Divergence: 7° (parallel to junction); 15° (perpendicular to junction) at 100 mW Package: 5.6 mm standard Applications: Sensor Applications: Utilized as a light source in optical sensors for precise measurement and detection tasks Optical Equipment: Serves as a reliable light source in various optical instruments and measurement devices
Request a Quote
Description
Overview of HL65243DG Laser Diode HL65243DG is a high-performance red laser diode emitting light at a wavelength of 660 nm. It offers an optical output power of 110 mW in continuous wave (CW) operation and up to 220 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications. Key Features: Wavelength: 660 nm (visible red light) Optical Output Power: 110 mW (CW); 220 mW (pulsed) Operating Current: 145 mA (typical at 100 mW CW); 225 mA (typical at 200 mW pulsed) Operating Temperature: Up to +90°C Beam Divergence: 7° (parallel to junction); 15° (perpendicular to junction) at 100 mW Package: 5.6 mm standard Applications: Sensor Applications: Utilized as a light source in optical sensors for precise measurement and detection tasks Optical Equipment: Serves as a reliable light source in various optical instruments and measurement devices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HL65243DG is a 660 nm AlGaInP laser diode offering 110 mW continuous wave and 220 mW pulsed optical output power, with a typical operating current of 145 mA at 100 mW CW and 225 mA at 200 mW pulsed. It operates at temperatures up to +90°C and features single transverse mode oscillation with TE mode. Beam divergence is 7° parallel and 15° perpendicular to the junction at 100 mW. The device is packaged in a 5.6 mm case and includes a monitor photodiode. Note that the monitor photodiode is not applicable to HL65243DG.

Datasheet Summary
Powered by GS/AI

HL65243DG is a 660 nm AlGaInP laser diode offering 110 mW continuous wave and 220 mW pulsed optical output power, with a typical operating current of 145 mA at 100 mW CW and 225 mA at 200 mW pulsed. It operates at temperatures up to +90°C and features single transverse mode oscillation with TE mode. Beam divergence is 7° parallel and 15° perpendicular to the junction at 100 mW. The device is packaged in a 5.6 mm case and includes a monitor photodiode. Note that the monitor photodiode is not applicable to HL65243DG.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL65243DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL65243DG
Ushio Laser Diodes HL65243DG
Overview of HL65243DG Laser Diode HL65243DG is a high-performance red laser diode emitting light at a wavelength of 660 nm. It offers an optical output power of 110 mW in continuous wave (CW) operation and up to 220 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications. Key Features: Wavelength: 660 nm (visible red light) Optical Output Power: 110 mW (CW); 220 mW (pulsed) Operating Current: 145 mA (typical at 100 mW CW); 225 mA (typical at 200 mW pulsed) Operating Temperature: Up to +90°C Beam Divergence: 7° (parallel to junction); 15° (perpendicular to junction) at 100 mW Package: 5.6 mm standard Applications: Sensor Applications: Utilized as a light source in optical sensors for precise measurement and detection tasks Optical Equipment: Serves as a reliable light source in various optical instruments and measurement devices

Overview of HL65243DG Laser Diode

HL65243DG is a high-performance red laser diode emitting light at a wavelength of 660 nm. It offers an optical output power of 110 mW in continuous wave (CW) operation and up to 220 mW in pulsed mode. Designed for single transverse mode oscillation, it ensures a stable and uniform beam profile suitable for various applications.

Key Features:

  • Wavelength: 660 nm (visible red light)
  • Optical Output Power: 110 mW (CW); 220 mW (pulsed)
  • Operating Current: 145 mA (typical at 100 mW CW); 225 mA (typical at 200 mW pulsed)
  • Operating Temperature: Up to +90°C
  • Beam Divergence: 7° (parallel to junction); 15° (perpendicular to junction) at 100 mW
  • Package: 5.6 mm standard Applications:
  • Sensor Applications: Utilized as a light source in optical sensors for precise measurement and detection tasks
  • Optical Equipment: Serves as a reliable light source in various optical instruments and measurement devices
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL65243DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Osram Laser Diodes - PLT5 522FA_P - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Green
Features Polarized Output
View Details
Ushio Laser Diodes - HL63373HD - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-488 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 488 nm (4880 Å)
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-7G-635-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 nm (6350 Å)
Laser Power 7 milliwatts
View Details