World Star Tech Ushio Laser Diodes HL63713HD

Description
Overview of HL63713HD Laser Diode HL63713HD is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 1.3W at a wavelength of 635 nm. This diode is housed in a compact 9 mm TO-Can package and is designed for demanding applications requiring high output power and reliability. Key Features: Wavelength: 635 nm (typical) Optical Output Power: 1.3 W (CW) Operating Current: 1.35–1.65 A Operating Voltage: 2.3–2.7 V Threshold Current: 340–540 mA Beam Divergence: Parallel to junction: 3–20° (FWHM); Perpendicular to junction: 23–43° (FWHM) Operating Temperature Range: -10°C to +45°C Storage Temperature Range: -40°C to +85°C Package Type: 9 mm CAN Transverse Mode: Multi-transverse mode (TM mode oscillation) Applications: Photodynamic Therapy (PDT): Utilized in medical treatments involving light-sensitive compounds Medical and Healthcare Devices: Employed in various diagnostic and therapeutic equipment Life Science Research: Serves as a light source in biological and biochemical studies Laser Modules: Integrated into laser systems for various applications
Request a Quote
Description
Overview of HL63713HD Laser Diode HL63713HD is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 1.3W at a wavelength of 635 nm. This diode is housed in a compact 9 mm TO-Can package and is designed for demanding applications requiring high output power and reliability. Key Features: Wavelength: 635 nm (typical) Optical Output Power: 1.3 W (CW) Operating Current: 1.35–1.65 A Operating Voltage: 2.3–2.7 V Threshold Current: 340–540 mA Beam Divergence: Parallel to junction: 3–20° (FWHM); Perpendicular to junction: 23–43° (FWHM) Operating Temperature Range: -10°C to +45°C Storage Temperature Range: -40°C to +85°C Package Type: 9 mm CAN Transverse Mode: Multi-transverse mode (TM mode oscillation) Applications: Photodynamic Therapy (PDT): Utilized in medical treatments involving light-sensitive compounds Medical and Healthcare Devices: Employed in various diagnostic and therapeutic equipment Life Science Research: Serves as a light source in biological and biochemical studies Laser Modules: Integrated into laser systems for various applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HL63713HD is a 635 nm AlGaInP laser diode in a 9 mm CAN package, designed for photodynamic therapy, medical, healthcare, life science, and laser module applications. It delivers 1.3 W continuous wave optical output power at a typical operating current of 1.35 A and voltage of 2.3 V, with a threshold current range of 340 to 540 mA. Beam divergence is 3° to 20° parallel and 23° to 43° perpendicular to the junction. Operating temperature ranges from -10°C to +45°C, and storage temperature ranges from -40°C to +85°C. The diode exhibits multi-transverse mode oscillation and has a wall plug efficiency of 39% typical. The case temperature must be controlled to prevent degradation at high drive currents.

Datasheet Summary
Powered by GS/AI

The HL63713HD is a 635 nm AlGaInP laser diode in a 9 mm CAN package, designed for photodynamic therapy, medical, healthcare, life science, and laser module applications. It delivers 1.3 W continuous wave optical output power at a typical operating current of 1.35 A and voltage of 2.3 V, with a threshold current range of 340 to 540 mA. Beam divergence is 3° to 20° parallel and 23° to 43° perpendicular to the junction. Operating temperature ranges from -10°C to +45°C, and storage temperature ranges from -40°C to +85°C. The diode exhibits multi-transverse mode oscillation and has a wall plug efficiency of 39% typical. The case temperature must be controlled to prevent degradation at high drive currents.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63713HD - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63713HD
Ushio Laser Diodes HL63713HD
Overview of HL63713HD Laser Diode HL63713HD is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 1.3W at a wavelength of 635 nm. This diode is housed in a compact 9 mm TO-Can package and is designed for demanding applications requiring high output power and reliability. Key Features: Wavelength: 635 nm (typical) Optical Output Power: 1.3 W (CW) Operating Current: 1.35–1.65 A Operating Voltage: 2.3–2.7 V Threshold Current: 340–540 mA Beam Divergence: Parallel to junction: 3–20° (FWHM); Perpendicular to junction: 23–43° (FWHM) Operating Temperature Range: -10°C to +45°C Storage Temperature Range: -40°C to +85°C Package Type: 9 mm CAN Transverse Mode: Multi-transverse mode (TM mode oscillation) Applications: Photodynamic Therapy (PDT): Utilized in medical treatments involving light-sensitive compounds Medical and Healthcare Devices: Employed in various diagnostic and therapeutic equipment Life Science Research: Serves as a light source in biological and biochemical studies Laser Modules: Integrated into laser systems for various applications

Overview of HL63713HD Laser Diode

HL63713HD is a high-performance red laser diode from Ushio, delivering a continuous wave (CW) optical output of 1.3W at a wavelength of 635 nm. This diode is housed in a compact 9 mm TO-Can package and is designed for demanding applications requiring high output power and reliability.

Key Features:

  • Wavelength: 635 nm (typical)
  • Optical Output Power: 1.3 W (CW)
  • Operating Current: 1.35–1.65 A
  • Operating Voltage: 2.3–2.7 V
  • Threshold Current: 340–540 mA
  • Beam Divergence: Parallel to junction: 3–20° (FWHM); Perpendicular to junction: 23–43° (FWHM)
  • Operating Temperature Range: -10°C to +45°C
  • Storage Temperature Range: -40°C to +85°C
  • Package Type: 9 mm CAN
  • Transverse Mode: Multi-transverse mode (TM mode oscillation) Applications:
  • Photodynamic Therapy (PDT): Utilized in medical treatments involving light-sensitive compounds
  • Medical and Healthcare Devices: Employed in various diagnostic and therapeutic equipment
  • Life Science Research: Serves as a light source in biological and biochemical studies
  • Laser Modules: Integrated into laser systems for various applications
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63713HD
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UT-Series Red Laser diode modules - UT5-50G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Cross Laser Diode Modules: UCL Series - UCL5-0.4G-670-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1(IEC)
Wavelength Range 670 nm (6700 Å)
View Details
Ushio Laser Diodes - HL69021DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL65261MG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 658 nm (6580 Å)
View Details