World Star Tech Red Laser Modules: UL-Series Red Laser diode modules UL5-1G-650

Description
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements Features Adjustable focus Auto Power Control with High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement and Aiming
Request a Quote
Description
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements Features Adjustable focus Auto Power Control with High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement and Aiming
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UL5-1G-650 is a Class 2 red laser diode module emitting 650 nm light at less than 1 mW continuous optical power, designed for alignment and measurement applications. It features an adjustable focus beam with a minimum spot size of less than 100 μm at distances under 10 inches and a divergence of less than 1 mrad when collimated. The module operates from 3 to 5 V DC with an operating current under 40 mA and includes auto power control, reverse polarity protection, and ESD protection. It has an anodized aluminum body measuring 10.5 mm in diameter and 26 mm in length, with a 380 mm cable, and requires a heat sink for extended use. Thermal drift is 0.2 nm/°C, and stability with heat sink is under 1%. Operational temperature ranges from +10°C to +40°C, with storage from -40°C to +80°C.

Datasheet Summary
Powered by GS/AI

The UL5-1G-650 is a Class 2 red laser diode module emitting 650 nm light at less than 1 mW continuous optical power, designed for alignment and measurement applications. It features an adjustable focus beam with a minimum spot size of less than 100 μm at distances under 10 inches and a divergence of less than 1 mrad when collimated. The module operates from 3 to 5 V DC with an operating current under 40 mA and includes auto power control, reverse polarity protection, and ESD protection. It has an anodized aluminum body measuring 10.5 mm in diameter and 26 mm in length, with a 380 mm cable, and requires a heat sink for extended use. Thermal drift is 0.2 nm/°C, and stability with heat sink is under 1%. Operational temperature ranges from +10°C to +40°C, with storage from -40°C to +80°C.

Suppliers

Company
Product
Description
Supplier Links
Red Laser Modules: UL-Series Red Laser diode modules - UL5-1G-650 - World Star Tech
Markham, Ontario, Canada
Red Laser Modules: UL-Series Red Laser diode modules
UL5-1G-650
Red Laser Modules: UL-Series Red Laser diode modules UL5-1G-650
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements Features Adjustable focus Auto Power Control with High Stability Reverse Polarity Protected Applications Laser Excitation Light Scattering Measurement and Aiming

UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode.

Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements

Features

  • Adjustable focus
  • Auto Power Control with High Stability
  • Reverse Polarity Protected

Applications

  • Laser Excitation
  • Light Scattering
  • Measurement and Aiming
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UL5-1G-650
Product Name Red Laser Modules: UL-Series Red Laser diode modules
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser Modules: TECIRL Series - TECIRL-730 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 730 nm (7300 Å)
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-1G-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class II; Class II
View Details
Ushio Laser Diodes - HL40163MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Ushio Laser Diodes - HL6322G-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 635 nm (6350 Å)
View Details