World Star Tech Ushio Laser Diodes HL69203HD

Description
Overview of HL69203HD Laser Diode HL69203HD is a high-power red laser diode developed by Ushio, emitting at a wavelength of 690 nm with a continuous wave (CW) optical output power of 1.3W. Housed in a 9mm CAN package, it offers efficient heat dissipation and a high wall-plug efficiency of approximately 41%. The diode operates effectively across a temperature range of -10°C to +75°C, making it suitable for various demanding applications. Key Features: Optical Output Power: Delivers up to 1.3W (CW) at 690 nm, ensuring robust performance Wall-Plug Efficiency: Achieves a typical efficiency of 41%, optimizing energy consumption Thermal Management: The 9mm CAN package design facilitates effective heat dissipation Beam Characteristics: Operates in multiple transverse modes with TE mode oscillation, suitable for applications requiring diverse beam profiles Operating Temperature Range: Designed to function between -10°C and +75°C, accommodating various environmental conditions Applications: Medical and Healthcare: Utilized in photodynamic therapy and photoimmunotherapy treatments Life Sciences: Serves as a light source in research applications, including spectroscopy and fluorescence studies Laser Modules: Incorporated into laser modules for industrial and consumer applications requiring high-power red lasers
Request a Quote Datasheet
Description
Overview of HL69203HD Laser Diode HL69203HD is a high-power red laser diode developed by Ushio, emitting at a wavelength of 690 nm with a continuous wave (CW) optical output power of 1.3W. Housed in a 9mm CAN package, it offers efficient heat dissipation and a high wall-plug efficiency of approximately 41%. The diode operates effectively across a temperature range of -10°C to +75°C, making it suitable for various demanding applications. Key Features: Optical Output Power: Delivers up to 1.3W (CW) at 690 nm, ensuring robust performance Wall-Plug Efficiency: Achieves a typical efficiency of 41%, optimizing energy consumption Thermal Management: The 9mm CAN package design facilitates effective heat dissipation Beam Characteristics: Operates in multiple transverse modes with TE mode oscillation, suitable for applications requiring diverse beam profiles Operating Temperature Range: Designed to function between -10°C and +75°C, accommodating various environmental conditions Applications: Medical and Healthcare: Utilized in photodynamic therapy and photoimmunotherapy treatments Life Sciences: Serves as a light source in research applications, including spectroscopy and fluorescence studies Laser Modules: Incorporated into laser modules for industrial and consumer applications requiring high-power red lasers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL69203HD - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL69203HD
Ushio Laser Diodes HL69203HD
Overview of HL69203HD Laser Diode HL69203HD is a high-power red laser diode developed by Ushio, emitting at a wavelength of 690 nm with a continuous wave (CW) optical output power of 1.3W. Housed in a 9mm CAN package, it offers efficient heat dissipation and a high wall-plug efficiency of approximately 41%. The diode operates effectively across a temperature range of -10°C to +75°C, making it suitable for various demanding applications. Key Features: Optical Output Power: Delivers up to 1.3W (CW) at 690 nm, ensuring robust performance Wall-Plug Efficiency: Achieves a typical efficiency of 41%, optimizing energy consumption Thermal Management: The 9mm CAN package design facilitates effective heat dissipation Beam Characteristics: Operates in multiple transverse modes with TE mode oscillation, suitable for applications requiring diverse beam profiles Operating Temperature Range: Designed to function between -10°C and +75°C, accommodating various environmental conditions Applications: Medical and Healthcare: Utilized in photodynamic therapy and photoimmunotherapy treatments Life Sciences: Serves as a light source in research applications, including spectroscopy and fluorescence studies Laser Modules: Incorporated into laser modules for industrial and consumer applications requiring high-power red lasers

Overview of HL69203HD Laser Diode

HL69203HD is a high-power red laser diode developed by Ushio, emitting at a wavelength of 690 nm with a continuous wave (CW) optical output power of 1.3W. Housed in a 9mm CAN package, it offers efficient heat dissipation and a high wall-plug efficiency of approximately 41%. The diode operates effectively across a temperature range of -10°C to +75°C, making it suitable for various demanding applications.

Key Features:

  • Optical Output Power: Delivers up to 1.3W (CW) at 690 nm, ensuring robust performance
  • Wall-Plug Efficiency: Achieves a typical efficiency of 41%, optimizing energy consumption
  • Thermal Management: The 9mm CAN package design facilitates effective heat dissipation
  • Beam Characteristics: Operates in multiple transverse modes with TE mode oscillation, suitable for applications requiring diverse beam profiles
  • Operating Temperature Range: Designed to function between -10°C and +75°C, accommodating various environmental conditions Applications:
  • Medical and Healthcare: Utilized in photodynamic therapy and photoimmunotherapy treatments
  • Life Sciences: Serves as a light source in research applications, including spectroscopy and fluorescence studies
  • Laser Modules: Incorporated into laser modules for industrial and consumer applications requiring high-power red lasers
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL69203HD
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL40173MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-830 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 830 nm (8300 Å)
View Details
USB Controlled TEC Laser - TECRL-670-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 670 nm (6700 Å)
Laser Power 0.4000 to 10 milliwatts
View Details
Red Laser Modules: UL-Series Red Laser diode modules - UL5-3.5G-670 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIa; Class IIIA
View Details