World Star Tech Ushio Laser Diodes HL63142DG

Description
Overview of HL63142DG Laser Diode HL63142DG is a high-power visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of 637 nm, making it suitable for various applications requiring high optical output and compact form factors. Key Features: Wavelength: Operates at a typical lasing wavelength of 637 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 120 mW Operating Current: Typical operating current is 180 mA, with a threshold current of 65 mA Operating Voltage: Typical operating voltage is 3.0 V Beam Divergence: Offers a divergence of 5°–13° parallel and 13°–23° perpendicular to the junction (full width at half maximum) Package Type: Comes in a compact 5.6 mm TO-can package Operating Temperature Range: Functions within a temperature range of -10°C to +50°C Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.8 mA at 120 mW output Reverse Voltage: Laser diode reverse voltage is 2 V Applications: Laser Modules: Ideal for integration into laser modules requiring stable and visible red light Optical Measurement Equipment: Used in optical devices for precise measurements and alignment Laser Levelers: Serves as a reliable light source in laser leveling instruments Biomedical Instruments: Used in medical devices requiring stable and visible red light Military Applications: Suitable for use in military target acquisition systems
Request a Quote Datasheet
Description
Overview of HL63142DG Laser Diode HL63142DG is a high-power visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of 637 nm, making it suitable for various applications requiring high optical output and compact form factors. Key Features: Wavelength: Operates at a typical lasing wavelength of 637 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 120 mW Operating Current: Typical operating current is 180 mA, with a threshold current of 65 mA Operating Voltage: Typical operating voltage is 3.0 V Beam Divergence: Offers a divergence of 5°–13° parallel and 13°–23° perpendicular to the junction (full width at half maximum) Package Type: Comes in a compact 5.6 mm TO-can package Operating Temperature Range: Functions within a temperature range of -10°C to +50°C Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.8 mA at 120 mW output Reverse Voltage: Laser diode reverse voltage is 2 V Applications: Laser Modules: Ideal for integration into laser modules requiring stable and visible red light Optical Measurement Equipment: Used in optical devices for precise measurements and alignment Laser Levelers: Serves as a reliable light source in laser leveling instruments Biomedical Instruments: Used in medical devices requiring stable and visible red light Military Applications: Suitable for use in military target acquisition systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL63142DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL63142DG
Ushio Laser Diodes HL63142DG
Overview of HL63142DG Laser Diode HL63142DG is a high-power visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of 637 nm, making it suitable for various applications requiring high optical output and compact form factors. Key Features: Wavelength: Operates at a typical lasing wavelength of 637 nm, emitting visible red light Optical Output Power: Delivers a continuous wave (CW) optical output of 120 mW Operating Current: Typical operating current is 180 mA, with a threshold current of 65 mA Operating Voltage: Typical operating voltage is 3.0 V Beam Divergence: Offers a divergence of 5°–13° parallel and 13°–23° perpendicular to the junction (full width at half maximum) Package Type: Comes in a compact 5.6 mm TO-can package Operating Temperature Range: Functions within a temperature range of -10°C to +50°C Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.8 mA at 120 mW output Reverse Voltage: Laser diode reverse voltage is 2 V Applications: Laser Modules: Ideal for integration into laser modules requiring stable and visible red light Optical Measurement Equipment: Used in optical devices for precise measurements and alignment Laser Levelers: Serves as a reliable light source in laser leveling instruments Biomedical Instruments: Used in medical devices requiring stable and visible red light Military Applications: Suitable for use in military target acquisition systems

Overview of HL63142DG Laser Diode

HL63142DG is a high-power visible red laser diode developed by Ushio. It is engineered to deliver stable and precise light emission at a wavelength of 637 nm, making it suitable for various applications requiring high optical output and compact form factors.

Key Features:

  • Wavelength: Operates at a typical lasing wavelength of 637 nm, emitting visible red light
  • Optical Output Power: Delivers a continuous wave (CW) optical output of 120 mW
  • Operating Current: Typical operating current is 180 mA, with a threshold current of 65 mA
  • Operating Voltage: Typical operating voltage is 3.0 V
  • Beam Divergence: Offers a divergence of 5°–13° parallel and 13°–23° perpendicular to the junction (full width at half maximum)
  • Package Type: Comes in a compact 5.6 mm TO-can package
  • Operating Temperature Range: Functions within a temperature range of -10°C to +50°C
  • Monitor Photodiode: Includes an integrated monitor photodiode with a typical current of 0.8 mA at 120 mW output
  • Reverse Voltage: Laser diode reverse voltage is 2 V Applications:
  • Laser Modules: Ideal for integration into laser modules requiring stable and visible red light
  • Optical Measurement Equipment: Used in optical devices for precise measurements and alignment
  • Laser Levelers: Serves as a reliable light source in laser leveling instruments
  • Biomedical Instruments: Used in medical devices requiring stable and visible red light
  • Military Applications: Suitable for use in military target acquisition systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL63142DG
Product Name Ushio Laser Diodes
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL63193MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Green Laser Diode Modules: HP Series-Laser Modules - HP-Series - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Varies
View Details
Laser Line Generator Module :Semi Uniform Laser Line Module - ULL5-XXP-635-55 - World Star Tech
Specs
Laser Type Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details
Ushio Laser Diodes - HL67213HD - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 683 nm (6830 Å)
View Details