World Star Tech Ushio Laser Diodes HL70041DG

Description
Overview of HL70041DG Laser Diode HL70041DG is a high-performance laser diode emitting at a wavelength of 698 nm, delivering an optical output power of up to 210 mW. It features an anti-reflection (AR) coated front facet, minimizing reflectivity at 698 nm to 0.1%, which enhances beam quality and efficiency. Designed for operation at temperatures up to 75°C, this diode is suitable for applications requiring robust performance under moderate thermal conditions. Key Features: Optical Output Power: Up to 210 mW, providing strong infrared illumination AR Coated Facet: Reflectivity reduced to 0.1% at 698 nm, ensuring efficient light emission Operating Temperature: Capable of functioning at temperatures up to 75°C, suitable for various environments Beam Divergence: Parallel to junction: 8°; Perpendicular to junction: 15° at 200 mW output, facilitating precise beam targeting Applications: External Cavity Diode Lasers (ECDLs): Serves as a tunable laser source in spectroscopy and metrology Tunable Laser Source Instruments: Provides variable wavelength outputs for laboratory experiments and instrumentation Optical Equipment Light Source: Acts as a stable light source in devices like optical sensors and communication systems
Request a Quote
Description
Overview of HL70041DG Laser Diode HL70041DG is a high-performance laser diode emitting at a wavelength of 698 nm, delivering an optical output power of up to 210 mW. It features an anti-reflection (AR) coated front facet, minimizing reflectivity at 698 nm to 0.1%, which enhances beam quality and efficiency. Designed for operation at temperatures up to 75°C, this diode is suitable for applications requiring robust performance under moderate thermal conditions. Key Features: Optical Output Power: Up to 210 mW, providing strong infrared illumination AR Coated Facet: Reflectivity reduced to 0.1% at 698 nm, ensuring efficient light emission Operating Temperature: Capable of functioning at temperatures up to 75°C, suitable for various environments Beam Divergence: Parallel to junction: 8°; Perpendicular to junction: 15° at 200 mW output, facilitating precise beam targeting Applications: External Cavity Diode Lasers (ECDLs): Serves as a tunable laser source in spectroscopy and metrology Tunable Laser Source Instruments: Provides variable wavelength outputs for laboratory experiments and instrumentation Optical Equipment Light Source: Acts as a stable light source in devices like optical sensors and communication systems
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HL70041DG is a 698 nm laser diode with an anti-reflection coated front facet targeting 0.1% reflectivity, designed for external cavity and tunable laser applications. It delivers an optical output power of 210 mW and operates with a forward current of up to 300 mA at a junction temperature of +75°C. The device exhibits TE mode oscillation, an operating voltage of 2.7 V at 200 mW output, and a threshold current of 60 mA. Beam divergence is 8° parallel and 15° perpendicular to the junction. The package is a flange mount, though dimensions are not specified. Operating temperature ranges from -10°C to +75°C, and storage temperature ranges from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

HL70041DG is a 698 nm laser diode with an anti-reflection coated front facet targeting 0.1% reflectivity, designed for external cavity and tunable laser applications. It delivers an optical output power of 210 mW and operates with a forward current of up to 300 mA at a junction temperature of +75°C. The device exhibits TE mode oscillation, an operating voltage of 2.7 V at 200 mW output, and a threshold current of 60 mA. Beam divergence is 8° parallel and 15° perpendicular to the junction. The package is a flange mount, though dimensions are not specified. Operating temperature ranges from -10°C to +75°C, and storage temperature ranges from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL70041DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL70041DG
Ushio Laser Diodes HL70041DG
Overview of HL70041DG Laser Diode HL70041DG is a high-performance laser diode emitting at a wavelength of 698 nm, delivering an optical output power of up to 210 mW. It features an anti-reflection (AR) coated front facet, minimizing reflectivity at 698 nm to 0.1%, which enhances beam quality and efficiency. Designed for operation at temperatures up to 75°C, this diode is suitable for applications requiring robust performance under moderate thermal conditions. Key Features: Optical Output Power: Up to 210 mW, providing strong infrared illumination AR Coated Facet: Reflectivity reduced to 0.1% at 698 nm, ensuring efficient light emission Operating Temperature: Capable of functioning at temperatures up to 75°C, suitable for various environments Beam Divergence: Parallel to junction: 8°; Perpendicular to junction: 15° at 200 mW output, facilitating precise beam targeting Applications: External Cavity Diode Lasers (ECDLs): Serves as a tunable laser source in spectroscopy and metrology Tunable Laser Source Instruments: Provides variable wavelength outputs for laboratory experiments and instrumentation Optical Equipment Light Source: Acts as a stable light source in devices like optical sensors and communication systems

Overview of HL70041DG Laser Diode

HL70041DG is a high-performance laser diode emitting at a wavelength of 698 nm, delivering an optical output power of up to 210 mW. It features an anti-reflection (AR) coated front facet, minimizing reflectivity at 698 nm to 0.1%, which enhances beam quality and efficiency. Designed for operation at temperatures up to 75°C, this diode is suitable for applications requiring robust performance under moderate thermal conditions.

Key Features:

  • Optical Output Power: Up to 210 mW, providing strong infrared illumination
  • AR Coated Facet: Reflectivity reduced to 0.1% at 698 nm, ensuring efficient light emission
  • Operating Temperature: Capable of functioning at temperatures up to 75°C, suitable for various environments
  • Beam Divergence: Parallel to junction: 8°; Perpendicular to junction: 15° at 200 mW output, facilitating precise beam targeting Applications:
  • External Cavity Diode Lasers (ECDLs): Serves as a tunable laser source in spectroscopy and metrology
  • Tunable Laser Source Instruments: Provides variable wavelength outputs for laboratory experiments and instrumentation
  • Optical Equipment Light Source: Acts as a stable light source in devices like optical sensors and communication systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL70041DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL63133DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
II-VI Laser Diodes - CM96Z*** - 7* - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 974 to 980 nm (9740 to 9800 Å)
View Details
Ushio Laser Diodes - HL6756MG-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Osram Laser Diodes - PLT5 488HB_EP-C2C5 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 488 nm (4880 Å)
View Details