The UL5-1G-635 is a Class 2 red laser diode module emitting at 635 nm with optical output power less than 1 mW, designed for alignment and measurement applications. It features an adjustable focus beam with a minimum spot size under 100 μm at distances under 10 inches and a collimated beam option at 5 mm over 1 meter. The module operates on 3 to 5 V DC with an operating current under 25 mA, includes auto power control for stability, and is protected against ESD and reverse polarity. It has a cylindrical anodized aluminum case measuring 10.5 mm in diameter and 26 mm in length, with a 380 mm cable. Maximum laser power stability is less than 1% with a heat sink, and wavelength drift is 0.2 nm/°C. Operating temperature ranges from +10°C to +40°C, with storage from -40°C to +80°C. A heat sink is recommended for extended use.
UL-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens and laser diode.
Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.
All UL series lasers can be customized to add circular beam profile and TTL modulation. Please contact us for any custom requirements
Features
Applications
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | UL5-1G-635 |
| Product Name | Red Laser Modules: UL-Series Red Laser diode modules |
| Laser Type | Laser Diodes; Laser Diode Modules |