World Star Tech Ushio Laser Diodes HL67203HD

Description
Overview of HL67203HD Laser Diode HL67203HD is a high-power AlGaInP laser diode manufactured by Ushio, emitting at a wavelength of 675 nm. It provides an optical output power of 1.3 W, making it suitable for demanding applications in medical and life science fields. Key Features: Wavelength: 675 nm (typical) Optical Output Power: 1.3 W (continuous wave) Operating Current: 1.38 A at 1.2 W output Operating Voltage: 2.2 V at 1.2 W output Threshold Current: 360 mA Beam Divergence: Parallel to junction: 12° (FWHM); Perpendicular to junction: 32° (FWHM) Transverse Mode: Multi-transverse mode Oscillation Mode: TE mode Package Type: 9 mm CAN package Operating Temperature Range: -10°C to +75°C Storage Temperature Range: -40°C to +85°C Applications: Photodynamic Therapy (PDT): Used in cancer treatment by activating photosensitive drugs Photoimmunotherapy: Emerging cancer treatment modality utilizing laser light Life Science Research: Applications such as Raman spectroscopy and confocal microscopy Medical and Healthcare Devices: Instruments requiring precise and powerful red light sources Laser Modules: Integration into various laser systems for industrial or scientific use
Request a Quote Datasheet
Description
Overview of HL67203HD Laser Diode HL67203HD is a high-power AlGaInP laser diode manufactured by Ushio, emitting at a wavelength of 675 nm. It provides an optical output power of 1.3 W, making it suitable for demanding applications in medical and life science fields. Key Features: Wavelength: 675 nm (typical) Optical Output Power: 1.3 W (continuous wave) Operating Current: 1.38 A at 1.2 W output Operating Voltage: 2.2 V at 1.2 W output Threshold Current: 360 mA Beam Divergence: Parallel to junction: 12° (FWHM); Perpendicular to junction: 32° (FWHM) Transverse Mode: Multi-transverse mode Oscillation Mode: TE mode Package Type: 9 mm CAN package Operating Temperature Range: -10°C to +75°C Storage Temperature Range: -40°C to +85°C Applications: Photodynamic Therapy (PDT): Used in cancer treatment by activating photosensitive drugs Photoimmunotherapy: Emerging cancer treatment modality utilizing laser light Life Science Research: Applications such as Raman spectroscopy and confocal microscopy Medical and Healthcare Devices: Instruments requiring precise and powerful red light sources Laser Modules: Integration into various laser systems for industrial or scientific use
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL67203HD - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL67203HD
Ushio Laser Diodes HL67203HD
Overview of HL67203HD Laser Diode HL67203HD is a high-power AlGaInP laser diode manufactured by Ushio, emitting at a wavelength of 675 nm. It provides an optical output power of 1.3 W, making it suitable for demanding applications in medical and life science fields. Key Features: Wavelength: 675 nm (typical) Optical Output Power: 1.3 W (continuous wave) Operating Current: 1.38 A at 1.2 W output Operating Voltage: 2.2 V at 1.2 W output Threshold Current: 360 mA Beam Divergence: Parallel to junction: 12° (FWHM); Perpendicular to junction: 32° (FWHM) Transverse Mode: Multi-transverse mode Oscillation Mode: TE mode Package Type: 9 mm CAN package Operating Temperature Range: -10°C to +75°C Storage Temperature Range: -40°C to +85°C Applications: Photodynamic Therapy (PDT): Used in cancer treatment by activating photosensitive drugs Photoimmunotherapy: Emerging cancer treatment modality utilizing laser light Life Science Research: Applications such as Raman spectroscopy and confocal microscopy Medical and Healthcare Devices: Instruments requiring precise and powerful red light sources Laser Modules: Integration into various laser systems for industrial or scientific use

Overview of HL67203HD Laser Diode

HL67203HD is a high-power AlGaInP laser diode manufactured by Ushio, emitting at a wavelength of 675 nm. It provides an optical output power of 1.3 W, making it suitable for demanding applications in medical and life science fields.

Key Features:

  • Wavelength: 675 nm (typical)
  • Optical Output Power: 1.3 W (continuous wave)
  • Operating Current: 1.38 A at 1.2 W output
  • Operating Voltage: 2.2 V at 1.2 W output
  • Threshold Current: 360 mA
  • Beam Divergence: Parallel to junction: 12° (FWHM); Perpendicular to junction: 32° (FWHM)
  • Transverse Mode: Multi-transverse mode
  • Oscillation Mode: TE mode
  • Package Type: 9 mm CAN package
  • Operating Temperature Range: -10°C to +75°C
  • Storage Temperature Range: -40°C to +85°C Applications:
  • Photodynamic Therapy (PDT): Used in cancer treatment by activating photosensitive drugs
  • Photoimmunotherapy: Emerging cancer treatment modality utilizing laser light
  • Life Science Research: Applications such as Raman spectroscopy and confocal microscopy
  • Medical and Healthcare Devices: Instruments requiring precise and powerful red light sources
  • Laser Modules: Integration into various laser systems for industrial or scientific use
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL67203HD
Product Name Ushio Laser Diodes
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-20G-658-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 658 nm (6580 Å)
Laser Power 20 milliwatts
View Details
USB Controlled TEC Laser - TECBL-440-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 440 nm (4400 Å)
Laser Power 10 to 50 milliwatts
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-15-785-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 785 nm (7850 Å)
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-1S-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II (CDRH)
Wavelength Range 635 nm (6350 Å)
View Details