World Star Tech Laser Line Generators : FLL Series FLL5-3.5P-650

Description
FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications. Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles. Custom mechanical and optical configurations are available. Features Fixed Focus Line Compact Case Reverse Polarity Protected Applications Alignment Positioning Measurement
Request a Quote
Description
FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications. Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles. Custom mechanical and optical configurations are available. Features Fixed Focus Line Compact Case Reverse Polarity Protected Applications Alignment Positioning Measurement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FLL5-3.5P-650 is a red laser line module emitting 650 nm wavelength light at 3.5 mW optical power with <1% stability and <0.5% RMS noise. It operates continuously in single mode, requires 3 to 5 VDC, and draws less than 45 mA. The module has a fixed-focus line with thickness under 2 mm at 1 meter, is ESD and reverse polarity protected, and measures 9 mm in diameter by 25 mm in length. It operates from -10°C to +50°C and includes a 380 mm cable. The laser emits visible radiation hazardous to eyes; direct exposure must be avoided.

Datasheet Summary
Powered by GS/AI

The FLL5-3.5P-650 is a red laser line module emitting 650 nm wavelength light at 3.5 mW optical power with <1% stability and <0.5% RMS noise. It operates continuously in single mode, requires 3 to 5 VDC, and draws less than 45 mA. The module has a fixed-focus line with thickness under 2 mm at 1 meter, is ESD and reverse polarity protected, and measures 9 mm in diameter by 25 mm in length. It operates from -10°C to +50°C and includes a 380 mm cable. The laser emits visible radiation hazardous to eyes; direct exposure must be avoided.

Suppliers

Company
Product
Description
Supplier Links
Laser Line Generators : FLL Series - FLL5-3.5P-650 - World Star Tech
Markham, Ontario, Canada
Laser Line Generators : FLL Series
FLL5-3.5P-650
Laser Line Generators : FLL Series FLL5-3.5P-650
FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications. Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles. Custom mechanical and optical configurations are available. Features Fixed Focus Line Compact Case Reverse Polarity Protected Applications Alignment Positioning Measurement

FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications.

Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles.

Custom mechanical and optical configurations are available.

Features

  • Fixed Focus Line
  • Compact Case
  • Reverse Polarity Protected

Applications

  • Alignment
  • Positioning
  • Measurement
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number FLL5-3.5P-650
Product Name Laser Line Generators : FLL Series
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL40065MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-830 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 830 nm (8300 Å)
View Details
Green Laser Module : DPGL Series - DPGL-01S - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class II; Class II
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-10G-635-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 nm (6350 Å)
Laser Power 10 milliwatts
View Details