World Star Tech Infrared Laser Modules: TECIRL Series TECIRL-730

Description
World Star Tech offers a complete line of infrared laser modules in wavelength ranges from 705nm to 1064nm. All TECIRL series lasers are available in a compact package with integrated driver, temperature controller and optics. TECIRL series lasers have low noise and excellent wavelength stability. All TECIRL lasers come with a wall mount adaptor for plug and play operation. TECIRL Laser can be customized to add external TTL modulation, beam shaping optics and fiber coupling. Please contact us for your custom requirements. Features Integrated TEC Control Compact Case Excellent Wavelength Stability High Stability and Low Noise Applications DNA Sequencing Flow Cytometry Inteferometry Printing (Reprographics)
Request a Quote
Description
World Star Tech offers a complete line of infrared laser modules in wavelength ranges from 705nm to 1064nm. All TECIRL series lasers are available in a compact package with integrated driver, temperature controller and optics. TECIRL series lasers have low noise and excellent wavelength stability. All TECIRL lasers come with a wall mount adaptor for plug and play operation. TECIRL Laser can be customized to add external TTL modulation, beam shaping optics and fiber coupling. Please contact us for your custom requirements. Features Integrated TEC Control Compact Case Excellent Wavelength Stability High Stability and Low Noise Applications DNA Sequencing Flow Cytometry Inteferometry Printing (Reprographics)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TECIRL-730 is an infrared laser diode module emitting at 730 ± 5 nm with an optical output power of 10-30 mW, designed for bioanalytical, measurement, and imaging applications. It features an integrated thermoelectric cooler maintaining temperature stability within ±0.01°C and laser power stability better than 0.5%. The module operates on 3.3 V DC with a current under 1.2 A, has a circular collimated beam of 5 mm diameter, elliptical beam shape, and divergence under 1 mrad. It exhibits RMS noise below 0.5% and warm-up time under 1 minute. The package measures 25.3 mm in diameter by 76.2 mm in length and operates from +10°C to +40°C. A heat sink is recommended for extended use.

Datasheet Summary
Powered by GS/AI

TECIRL-730 is an infrared laser diode module emitting at 730 ± 5 nm with an optical output power of 10-30 mW, designed for bioanalytical, measurement, and imaging applications. It features an integrated thermoelectric cooler maintaining temperature stability within ±0.01°C and laser power stability better than 0.5%. The module operates on 3.3 V DC with a current under 1.2 A, has a circular collimated beam of 5 mm diameter, elliptical beam shape, and divergence under 1 mrad. It exhibits RMS noise below 0.5% and warm-up time under 1 minute. The package measures 25.3 mm in diameter by 76.2 mm in length and operates from +10°C to +40°C. A heat sink is recommended for extended use.

Suppliers

Company
Product
Description
Supplier Links
Infrared Laser Modules: TECIRL Series - TECIRL-730 - World Star Tech
Markham, Ontario, Canada
Infrared Laser Modules: TECIRL Series
TECIRL-730
Infrared Laser Modules: TECIRL Series TECIRL-730
World Star Tech offers a complete line of infrared laser modules in wavelength ranges from 705nm to 1064nm. All TECIRL series lasers are available in a compact package with integrated driver, temperature controller and optics. TECIRL series lasers have low noise and excellent wavelength stability. All TECIRL lasers come with a wall mount adaptor for plug and play operation. TECIRL Laser can be customized to add external TTL modulation, beam shaping optics and fiber coupling. Please contact us for your custom requirements. Features Integrated TEC Control Compact Case Excellent Wavelength Stability High Stability and Low Noise Applications DNA Sequencing Flow Cytometry Inteferometry Printing (Reprographics)

World Star Tech offers a complete line of infrared laser modules in wavelength ranges from 705nm to 1064nm. All TECIRL series lasers are available in a compact package with integrated driver, temperature controller and optics. TECIRL series lasers have low noise and excellent wavelength stability. All TECIRL lasers come with a wall mount adaptor for plug and play operation.

TECIRL Laser can be customized to add external TTL modulation, beam shaping optics and fiber coupling. Please contact us for your custom requirements.

Features

  • Integrated TEC Control
  • Compact Case
  • Excellent Wavelength Stability
  • High Stability and Low Noise

Applications

  • DNA Sequencing
  • Flow Cytometry
  • Inteferometry
  • Printing (Reprographics)
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number TECIRL-730
Product Name Infrared Laser Modules: TECIRL Series
Laser Type Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-1G-635-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details
Ushio Laser Diodes - HL70021DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 700 nm (7000 Å)
View Details
Ushio Laser Diodes - HL63263DG - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Infrared Laser Module: UL-Series Infrared laser diode modules - UL5-3.5G-980 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details