World Star Tech Osram Laser Diodes PLPT9 450LC_E

Description
Overview of PLPT9 450LC_E Laser Diode PLPT9 450LC_E is a high-performance blue laser diode developed by OSRAM, designed to deliver exceptional optical power and efficiency in a compact TO90 metal can package. Operating at a wavelength of 455 nm, it is engineered for demanding applications in various industries. Key Features: Emission Wavelength: 455 nm (typical) Optical Output Power: 5.5 W Operating Current: 3.3 A Forward Voltage: 4.1 V Beam Divergence: Parallel to pn-junction: 9°; Perpendicular to pn-junction: 49° (typical) Operating Temperature Range: 0°C to 70°C Storage Temperature Range: -40°C to 85°C Package Type: TO90 metal can with ESD protection diode Applications: Outdoor and Industrial Lighting: Providing high-intensity blue light for large-scale illumination Projection and Display: Utilized in projectors and display systems requiring deep blue laser sources Static Signaling: Employed in signaling systems where visible blue light is necessary
Request a Quote
Description
Overview of PLPT9 450LC_E Laser Diode PLPT9 450LC_E is a high-performance blue laser diode developed by OSRAM, designed to deliver exceptional optical power and efficiency in a compact TO90 metal can package. Operating at a wavelength of 455 nm, it is engineered for demanding applications in various industries. Key Features: Emission Wavelength: 455 nm (typical) Optical Output Power: 5.5 W Operating Current: 3.3 A Forward Voltage: 4.1 V Beam Divergence: Parallel to pn-junction: 9°; Perpendicular to pn-junction: 49° (typical) Operating Temperature Range: 0°C to 70°C Storage Temperature Range: -40°C to 85°C Package Type: TO90 metal can with ESD protection diode Applications: Outdoor and Industrial Lighting: Providing high-intensity blue light for large-scale illumination Projection and Display: Utilized in projectors and display systems requiring deep blue laser sources Static Signaling: Employed in signaling systems where visible blue light is necessary
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PLPT9 450LC_E is a blue laser diode in a TO90 metal can package, designed for continuous-wave and pulsed operation in outdoor lighting, industrial signaling, and projection applications. It has a typical emission wavelength of 455 nm and a peak optical output power of 5.5 W. The device includes an integrated ESD protection diode and is electrically isolated from the package.

Datasheet Summary
Powered by GS/AI

PLPT9 450LC_E is a blue laser diode in a TO90 metal can package, designed for continuous-wave and pulsed operation in outdoor lighting, industrial signaling, and projection applications. It has a typical emission wavelength of 455 nm and a peak optical output power of 5.5 W. The device includes an integrated ESD protection diode and is electrically isolated from the package.

Suppliers

Company
Product
Description
Supplier Links
Osram Laser Diodes - PLPT9 450LC_E - World Star Tech
Markham, Ontario, Canada
Osram Laser Diodes
PLPT9 450LC_E
Osram Laser Diodes PLPT9 450LC_E
Overview of PLPT9 450LC_E Laser Diode PLPT9 450LC_E is a high-performance blue laser diode developed by OSRAM, designed to deliver exceptional optical power and efficiency in a compact TO90 metal can package. Operating at a wavelength of 455 nm, it is engineered for demanding applications in various industries. Key Features: Emission Wavelength: 455 nm (typical) Optical Output Power: 5.5 W Operating Current: 3.3 A Forward Voltage: 4.1 V Beam Divergence: Parallel to pn-junction: 9°; Perpendicular to pn-junction: 49° (typical) Operating Temperature Range: 0°C to 70°C Storage Temperature Range: -40°C to 85°C Package Type: TO90 metal can with ESD protection diode Applications: Outdoor and Industrial Lighting: Providing high-intensity blue light for large-scale illumination Projection and Display: Utilized in projectors and display systems requiring deep blue laser sources Static Signaling: Employed in signaling systems where visible blue light is necessary

Overview of PLPT9 450LC_E Laser Diode

PLPT9 450LC_E is a high-performance blue laser diode developed by OSRAM, designed to deliver exceptional optical power and efficiency in a compact TO90 metal can package. Operating at a wavelength of 455 nm, it is engineered for demanding applications in various industries.

Key Features:

  • Emission Wavelength: 455 nm (typical)
  • Optical Output Power: 5.5 W
  • Operating Current: 3.3 A
  • Forward Voltage: 4.1 V
  • Beam Divergence: Parallel to pn-junction: 9°; Perpendicular to pn-junction: 49° (typical)
  • Operating Temperature Range: 0°C to 70°C
  • Storage Temperature Range: -40°C to 85°C
  • Package Type: TO90 metal can with ESD protection diode Applications:
  • Outdoor and Industrial Lighting: Providing high-intensity blue light for large-scale illumination
  • Projection and Display: Utilized in projectors and display systems requiring deep blue laser sources
  • Static Signaling: Employed in signaling systems where visible blue light is necessary
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number PLPT9 450LC_E
Product Name Osram Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Blue
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-0.4G-650-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class I; Class 1(IEC)
Wavelength Range 650 nm (6500 Å)
View Details
Red Laser Modules: UH-Series Red Laser diode modules - UH5-7G-635 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
II-VI Laser Diodes - CM97A1064NFBG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Features Polarized Output
View Details
Red Laser Modules: LQ-Series Red Laser diode modules - LQB-2S-650 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class IIIA (CDRH)
Wavelength Range 650 nm (6500 Å)
View Details