World Star Tech Infrared Laser Diode Module : UH-Series Infrared Laser Diode UH5-150G-830

Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options. Features Adjustable Focus High Stability Reverse Polarity Protected Applications Measurement Light Scattering Laser Excitation
Request a Quote Datasheet
Description
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options. Features Adjustable Focus High Stability Reverse Polarity Protected Applications Measurement Light Scattering Laser Excitation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-150G-830 - World Star Tech
Markham, Ontario, Canada
Infrared Laser Diode Module : UH-Series Infrared Laser Diode
UH5-150G-830
Infrared Laser Diode Module : UH-Series Infrared Laser Diode UH5-150G-830
UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options. Features Adjustable Focus High Stability Reverse Polarity Protected Applications Measurement Light Scattering Laser Excitation

UH-Series Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics and laser diode. Unique properties include compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength.

UH Series Infrared Laser Modules are available fro 705 nm to 980 nm. All UH series laser modules can be customized to add beam shaping and modulation options.

Features

  • Adjustable Focus
  • High Stability
  • Reverse Polarity Protected

Applications

  • Measurement
  • Light Scattering
  • Laser Excitation
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UH5-150G-830
Product Name Infrared Laser Diode Module : UH-Series Infrared Laser Diode
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL67001DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Infrared Laser Module: UL-Series Infrared laser diode modules - UL5-1G-780 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
Pigtailed Laser Diodes- Single mode fiber coupled lasers - WLD-30-450-PM-FC-APC - World Star Tech
Specs
Laser Type Laser Diodes
Features Fiber Optic Pigtail; Polarized Output
Wavelength Range 450 nm (4500 Å)
View Details
GREEN CROSS LASER MODULE: UCH SERIES GREEN CROSS LASER - UCH5-50G-520-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Green
CDRH Classification Class IIIb; Class IIIB
View Details