The FLL5-1P-650 is a red laser line module emitting 650 nm light with an output power under 1 mW after line optics, designed for alignment, measurement, and automation applications. It features a fixed-focus collimated line with a minimum thickness under 2 mm at 1 meter, operates continuously with single-mode laser structure, and includes ESD and reverse polarity protection. It runs on 3 to 5 VDC with less than 40 mA current draw, has a stability under 1%, and a noise level under 0.5% RMS. The module measures 9 mm in diameter by 25 mm in length, operates between -10°C and +50°C, and includes a 380 mm cable. The case is anodized and internally connected to the circuit. Heat dissipation is through the body, with optional external heatsinking recommended for extended life.
FLL-Series Line Laser modules are our low-cost compact line laser series for high volume alignment and positioning applications.
Unique properties include a very compact rugged body (9 mm in diameter and 25 mm in length) with factory pre-focused laser line, available in a variety of fan angles.
Custom mechanical and optical configurations are available.
Features
Applications
| World Star Tech | |
|---|---|
| Product Category | Lasers |
| Product Number | FLL5-1P-650 |
| Product Name | Laser Line Generators : FLL Series |
| Laser Type | Laser Diodes |