World Star Tech Ushio Laser Diodes HL65222DG

Description
Overview of HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output of 420 mW, making it suitable for precision sensing and imaging tasks. Key Features Wavelength & Output Power: Operates at a lasing wavelength of 660 nm, providing a continuous wave (CW) optical output of 210 mW and a pulsed output of 420 mW (pulse width: 30 ns, duty cycle: 35%) Operating Conditions: Functions within an operating temperature range of -10°C to +75°C, ensuring stable performance across diverse environments Electrical Characteristics: Features a threshold current of 60–90 mA, with operating currents of 230 mA (CW) and 405 mA (pulsed). The operating voltage is typically 2.7 V Beam Divergence: Offers beam divergence angles of 5°–11° parallel and 11°–19° perpendicular to the junction, facilitating precise light delivery Packaging: Housed in a 5.6 mm TO-Can package, suitable for integration into various optical systems Built-in Monitor Photodiode: Includes an internal photodiode for real-time monitoring of output power, enhancing system control and stability Applications Industrial Sensing: Ideal for use in optical sensors requiring stable and high-power red light sources Biomedical Devices: Suitable for applications in medical diagnostics and treatments where precise optical output is crucial Optical Equipment: Serves as a reliable light source for various optical instruments and systems
Request a Quote Datasheet
Description
Overview of HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output of 420 mW, making it suitable for precision sensing and imaging tasks. Key Features Wavelength & Output Power: Operates at a lasing wavelength of 660 nm, providing a continuous wave (CW) optical output of 210 mW and a pulsed output of 420 mW (pulse width: 30 ns, duty cycle: 35%) Operating Conditions: Functions within an operating temperature range of -10°C to +75°C, ensuring stable performance across diverse environments Electrical Characteristics: Features a threshold current of 60–90 mA, with operating currents of 230 mA (CW) and 405 mA (pulsed). The operating voltage is typically 2.7 V Beam Divergence: Offers beam divergence angles of 5°–11° parallel and 11°–19° perpendicular to the junction, facilitating precise light delivery Packaging: Housed in a 5.6 mm TO-Can package, suitable for integration into various optical systems Built-in Monitor Photodiode: Includes an internal photodiode for real-time monitoring of output power, enhancing system control and stability Applications Industrial Sensing: Ideal for use in optical sensors requiring stable and high-power red light sources Biomedical Devices: Suitable for applications in medical diagnostics and treatments where precise optical output is crucial Optical Equipment: Serves as a reliable light source for various optical instruments and systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL65222DG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL65222DG
Ushio Laser Diodes HL65222DG
Overview of HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output of 420 mW, making it suitable for precision sensing and imaging tasks. Key Features Wavelength & Output Power: Operates at a lasing wavelength of 660 nm, providing a continuous wave (CW) optical output of 210 mW and a pulsed output of 420 mW (pulse width: 30 ns, duty cycle: 35%) Operating Conditions: Functions within an operating temperature range of -10°C to +75°C, ensuring stable performance across diverse environments Electrical Characteristics: Features a threshold current of 60–90 mA, with operating currents of 230 mA (CW) and 405 mA (pulsed). The operating voltage is typically 2.7 V Beam Divergence: Offers beam divergence angles of 5°–11° parallel and 11°–19° perpendicular to the junction, facilitating precise light delivery Packaging: Housed in a 5.6 mm TO-Can package, suitable for integration into various optical systems Built-in Monitor Photodiode: Includes an internal photodiode for real-time monitoring of output power, enhancing system control and stability Applications Industrial Sensing: Ideal for use in optical sensors requiring stable and high-power red light sources Biomedical Devices: Suitable for applications in medical diagnostics and treatments where precise optical output is crucial Optical Equipment: Serves as a reliable light source for various optical instruments and systems

Overview of HL65222DG Laser Diode

HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output of 420 mW, making it suitable for precision sensing and imaging tasks.

Key Features

  • Wavelength & Output Power: Operates at a lasing wavelength of 660 nm, providing a continuous wave (CW) optical output of 210 mW and a pulsed output of 420 mW (pulse width: 30 ns, duty cycle: 35%)
  • Operating Conditions: Functions within an operating temperature range of -10°C to +75°C, ensuring stable performance across diverse environments
  • Electrical Characteristics: Features a threshold current of 60–90 mA, with operating currents of 230 mA (CW) and 405 mA (pulsed). The operating voltage is typically 2.7 V
  • Beam Divergence: Offers beam divergence angles of 5°–11° parallel and 11°–19° perpendicular to the junction, facilitating precise light delivery
  • Packaging: Housed in a 5.6 mm TO-Can package, suitable for integration into various optical systems
  • Built-in Monitor Photodiode: Includes an internal photodiode for real-time monitoring of output power, enhancing system control and stability Applications
  • Industrial Sensing: Ideal for use in optical sensors requiring stable and high-power red light sources
  • Biomedical Devices: Suitable for applications in medical diagnostics and treatments where precise optical output is crucial
  • Optical Equipment: Serves as a reliable light source for various optical instruments and systems
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL65222DG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

USB Controlled TEC Laser - TECBL-405-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 405 nm (4050 Å)
Laser Power 1 to 150 milliwatts
View Details
Collimated Laser Diode - COL-XXG-520A - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 520 nm (5200 Å)
Laser Power 10 to 50 milliwatts
View Details
Laser Diodes- Measured and Characterized - PLT5 514 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 514 nm (5140 Å)
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-200G-808 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details