World Star Tech LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE ULL5-3.5G-670-**

Description
ULL-Series Line Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, and laser diode. Unique properties include a compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for OEM applications. Features Thin Straight Line Adjustable Focus High Stability Applications Alignment Scanning Measurement
Request a Quote Datasheet
Description
ULL-Series Line Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, and laser diode. Unique properties include a compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for OEM applications. Features Thin Straight Line Adjustable Focus High Stability Applications Alignment Scanning Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-3.5G-670-** - World Star Tech
Markham, Ontario, Canada
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE
ULL5-3.5G-670-**
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE ULL5-3.5G-670-**
ULL-Series Line Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, and laser diode. Unique properties include a compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for OEM applications. Features Thin Straight Line Adjustable Focus High Stability Applications Alignment Scanning Measurement

ULL-Series Line Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, and laser diode. Unique properties include a compact anodized aluminum body, fine adjustable line laser, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for OEM applications.

Features

  • Thin Straight Line
  • Adjustable Focus
  • High Stability

Applications

  • Alignment
  • Scanning
  • Measurement
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number ULL5-3.5G-670-**
Product Name LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diodes- Measured and Characterized - PLT 516 - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 516 nm (5160 Å)
View Details
Ushio Laser Diodes - HL67221DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 680 nm (6800 Å)
View Details
World Star Tech Diodes - WLD-150-405 Violet Laser Diode 405 nm, 150 mW - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-1G-670-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 670 nm (6700 Å)
View Details