World Star Tech Laser Line Generator Module :Semi Uniform Laser Line Module UHL5-XXP-635-55

Description
World Star Tech offers a semi-uniform line laser at 55 deg fan angle. It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens. These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range. Features Semi -Uniform Line Factory Focused Low Cost Alternative to Uniform Line Applications Machine Vision 3D Scanning Alignment
Request a Quote
Description
World Star Tech offers a semi-uniform line laser at 55 deg fan angle. It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens. These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range. Features Semi -Uniform Line Factory Focused Low Cost Alternative to Uniform Line Applications Machine Vision 3D Scanning Alignment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UHL5-XXP-635-55 is a red laser line module emitting at 635 nm with up to 50 mW optical output power and a 55-degree fan angle. It features a fixed, collimated beam with semi-uniform intensity distribution and a line thickness under 1 mm at 1 meter. Operating from 3.3 to 5 V DC with less than 100 mA current, it includes reverse polarity protection and requires a heat sink for extended use. The module measures 12 mm in diameter by 50 mm in length, with an 8-inch cable, and operates between +10°C and +40°C. It is classified as Laser Class 3R.

Datasheet Summary
Powered by GS/AI

The UHL5-XXP-635-55 is a red laser line module emitting at 635 nm with up to 50 mW optical output power and a 55-degree fan angle. It features a fixed, collimated beam with semi-uniform intensity distribution and a line thickness under 1 mm at 1 meter. Operating from 3.3 to 5 V DC with less than 100 mA current, it includes reverse polarity protection and requires a heat sink for extended use. The module measures 12 mm in diameter by 50 mm in length, with an 8-inch cable, and operates between +10°C and +40°C. It is classified as Laser Class 3R.

Suppliers

Company
Product
Description
Supplier Links
Laser Line Generator Module :Semi Uniform Laser Line Module - UHL5-XXP-635-55 - World Star Tech
Markham, Ontario, Canada
Laser Line Generator Module :Semi Uniform Laser Line Module
UHL5-XXP-635-55
Laser Line Generator Module :Semi Uniform Laser Line Module UHL5-XXP-635-55
World Star Tech offers a semi-uniform line laser at 55 deg fan angle. It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens. These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range. Features Semi -Uniform Line Factory Focused Low Cost Alternative to Uniform Line Applications Machine Vision 3D Scanning Alignment

World Star Tech offers a semi-uniform line laser at 55 deg fan angle.
It is available in red and green as standard options. It is factory-focused and is a low-cost alternative to uniform line lasers with Powell Lens.
These semi-uniform line lasers work well for a variety of scanning applications requiring a good depth of focus in the short range.

Features

  • Semi -Uniform Line
  • Factory Focused
  • Low Cost Alternative to Uniform Line

Applications

  • Machine Vision
  • 3D Scanning
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UHL5-XXP-635-55
Product Name Laser Line Generator Module :Semi Uniform Laser Line Module
Laser Type Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL65241DG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Red
Features Polarized Output
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-30G-780 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-10G-635-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 nm (6350 Å)
Laser Power 10 milliwatts
View Details
II-VI Laser Diodes - CM97 - xxx - 7x - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 980 nm (9800 Å)
View Details