World Star Tech Compact Laser With Display COMPACT-532

Description
World Star Tech’s line of COMPACT computer-controlled laser systems feature an integrated laser head, control electronics, and user-interface display in a portable, low-profile enclosure. COMPACT is specifically designed for applications demanding complete control of the laser power, temperature and modulation. Adjust parameters directly on the device itself with the on-board touchscreen or pushbutton interface, or connect it to a computer via RS-232 or USB for remote control. The COMPACT holds the temperature and power of the laser steady, demonstrating excellent beam quality, power stability and noise. COMPACT allows for variable laser modulation sequences, as well as a power and temperature scanning mode to determine optimal laser parameters low noise operation. Contact us to learn how COMPACT is right for your optical system! The video below showcases the COMPACT-TS in action:
Request a Quote
Description
World Star Tech’s line of COMPACT computer-controlled laser systems feature an integrated laser head, control electronics, and user-interface display in a portable, low-profile enclosure. COMPACT is specifically designed for applications demanding complete control of the laser power, temperature and modulation. Adjust parameters directly on the device itself with the on-board touchscreen or pushbutton interface, or connect it to a computer via RS-232 or USB for remote control. The COMPACT holds the temperature and power of the laser steady, demonstrating excellent beam quality, power stability and noise. COMPACT allows for variable laser modulation sequences, as well as a power and temperature scanning mode to determine optimal laser parameters low noise operation. Contact us to learn how COMPACT is right for your optical system! The video below showcases the COMPACT-TS in action:
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The COMPACT-532 is a compact laser diode module with integrated control electronics and a touch-screen interface for adjusting power, temperature, and modulation. It emits 20 mW at 532 nm with power stability better than 1% and RMS noise below 5%. The beam is vertically polarized, elliptical with a 2:1 aspect ratio, 4 mm diameter, and divergence less than 1 mrad. Beam pointing stability is better than ±10 µrad from 10°C to 40°C. It operates on 5 V DC at less than 1.2 A, supports internal modulation up to 50 kHz and external modulation up to 1 MHz, and warms up in under 1 minute. Dimensions are 40 mm wide, 42.5 mm high, and 100 mm long. Operating temperature range is +10°C to +40°C.

Datasheet Summary
Powered by GS/AI

The COMPACT-532 is a compact laser diode module with integrated control electronics and a touch-screen interface for adjusting power, temperature, and modulation. It emits 20 mW at 532 nm with power stability better than 1% and RMS noise below 5%. The beam is vertically polarized, elliptical with a 2:1 aspect ratio, 4 mm diameter, and divergence less than 1 mrad. Beam pointing stability is better than ±10 µrad from 10°C to 40°C. It operates on 5 V DC at less than 1.2 A, supports internal modulation up to 50 kHz and external modulation up to 1 MHz, and warms up in under 1 minute. Dimensions are 40 mm wide, 42.5 mm high, and 100 mm long. Operating temperature range is +10°C to +40°C.

Suppliers

Company
Product
Description
Supplier Links
Compact Laser With Display - COMPACT-532 - World Star Tech
Markham, Ontario, Canada
Compact Laser With Display
COMPACT-532
Compact Laser With Display COMPACT-532
World Star Tech’s line of COMPACT computer-controlled laser systems feature an integrated laser head, control electronics, and user-interface display in a portable, low-profile enclosure. COMPACT is specifically designed for applications demanding complete control of the laser power, temperature and modulation. Adjust parameters directly on the device itself with the on-board touchscreen or pushbutton interface, or connect it to a computer via RS-232 or USB for remote control. The COMPACT holds the temperature and power of the laser steady, demonstrating excellent beam quality, power stability and noise. COMPACT allows for variable laser modulation sequences, as well as a power and temperature scanning mode to determine optimal laser parameters low noise operation. Contact us to learn how COMPACT is right for your optical system! The video below showcases the COMPACT-TS in action:

World Star Tech’s line of COMPACT computer-controlled laser systems feature an integrated laser head, control electronics, and user-interface display in a portable, low-profile enclosure.

COMPACT is specifically designed for applications demanding complete control of the laser power, temperature and modulation. Adjust parameters directly on the device itself with the on-board touchscreen or pushbutton interface, or connect it to a computer via RS-232 or USB for remote control.

The COMPACT holds the temperature and power of the laser steady, demonstrating excellent beam quality, power stability and noise. COMPACT allows for variable laser modulation sequences, as well as a power and temperature scanning mode to determine optimal laser parameters low noise operation.

Contact us to learn how COMPACT is right for your optical system!

The video below showcases the COMPACT-TS in action:

Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number COMPACT-532
Product Name Compact Laser With Display
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical TEC Lasers - TECRL-633 - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 633 nm (6330 Å)
Laser Power 10 to 75 milliwatts
View Details
Ushio Laser Diodes - HL70021DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 700 nm (7000 Å)
View Details
USB Controlled TEC Laser - TECRL-690-USB - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 690 nm (6900 Å)
Laser Power 10 to 25 milliwatts
View Details
Ushio Laser Diodes - HL8341MG-A - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Infrared
Features Polarized Output
View Details