World Star Tech Ushio Laser Diodes HL40041MG

Description
Overview of HL40041MG Laser Diode HL40041MG is a violet laser diode developed by Ushio, emitting at a wavelength of 405 nm. This multi-mode laser diode delivers a continuous wave (CW) optical output power of 150 mW and is housed in a 5.6 mm TO-can package. It is designed for applications requiring reliable performance, long lifetime, and stable output power. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 150 mW (CW) Operating Current: 150 to 250 mA Operating Voltage: 5 V Threshold Current: 60 to 120 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 60° (Full angle 1/e²) Transverse Mode: TE mode (Transverse Electric) Package Type: 5.6 mm TO-can Operating Temperature: -10°C to +50°C Storage Temperature: -40°C to +85°C Applications: Bio & Medical: Utilized in medical devices and bioanalytical instruments Measurement: Employed in precision measurement and inspection systems Industrial Applications: Used in machine vision, barcode scanning, and other industrial applications Display Technologies: Serves as a light source in display systems.
Request a Quote
Description
Overview of HL40041MG Laser Diode HL40041MG is a violet laser diode developed by Ushio, emitting at a wavelength of 405 nm. This multi-mode laser diode delivers a continuous wave (CW) optical output power of 150 mW and is housed in a 5.6 mm TO-can package. It is designed for applications requiring reliable performance, long lifetime, and stable output power. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 150 mW (CW) Operating Current: 150 to 250 mA Operating Voltage: 5 V Threshold Current: 60 to 120 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 60° (Full angle 1/e²) Transverse Mode: TE mode (Transverse Electric) Package Type: 5.6 mm TO-can Operating Temperature: -10°C to +50°C Storage Temperature: -40°C to +85°C Applications: Bio & Medical: Utilized in medical devices and bioanalytical instruments Measurement: Employed in precision measurement and inspection systems Industrial Applications: Used in machine vision, barcode scanning, and other industrial applications Display Technologies: Serves as a light source in display systems.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HL40041MG is a violet laser diode emitting at 404 nm with a continuous wave optical output power of 150 mW, housed in a 5.6 mm diameter package. It operates with a forward voltage of up to 5.0 V and an operating current between 150 mA and 250 mA, with a threshold current ranging from 60 mA to 120 mA. The device functions within an operating temperature range of -10°C to +50°C and has a storage temperature range of -40°C to +85°C. Beam divergence is 5° to 25° parallel to the junction and 30° to 60° perpendicular to the junction, both at full angle 1/e². The laser exhibits TE mode oscillation and includes a monitor photodiode for initial checking. Applications include bio-medical and measurement systems.

Datasheet Summary
Powered by GS/AI

HL40041MG is a violet laser diode emitting at 404 nm with a continuous wave optical output power of 150 mW, housed in a 5.6 mm diameter package. It operates with a forward voltage of up to 5.0 V and an operating current between 150 mA and 250 mA, with a threshold current ranging from 60 mA to 120 mA. The device functions within an operating temperature range of -10°C to +50°C and has a storage temperature range of -40°C to +85°C. Beam divergence is 5° to 25° parallel to the junction and 30° to 60° perpendicular to the junction, both at full angle 1/e². The laser exhibits TE mode oscillation and includes a monitor photodiode for initial checking. Applications include bio-medical and measurement systems.

Suppliers

Company
Product
Description
Supplier Links
Ushio Laser Diodes - HL40041MG - World Star Tech
Markham, Ontario, Canada
Ushio Laser Diodes
HL40041MG
Ushio Laser Diodes HL40041MG
Overview of HL40041MG Laser Diode HL40041MG is a violet laser diode developed by Ushio, emitting at a wavelength of 405 nm. This multi-mode laser diode delivers a continuous wave (CW) optical output power of 150 mW and is housed in a 5.6 mm TO-can package. It is designed for applications requiring reliable performance, long lifetime, and stable output power. Key Features: Wavelength: 405 nm (violet) Optical Output Power: 150 mW (CW) Operating Current: 150 to 250 mA Operating Voltage: 5 V Threshold Current: 60 to 120 mA Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 60° (Full angle 1/e²) Transverse Mode: TE mode (Transverse Electric) Package Type: 5.6 mm TO-can Operating Temperature: -10°C to +50°C Storage Temperature: -40°C to +85°C Applications: Bio & Medical: Utilized in medical devices and bioanalytical instruments Measurement: Employed in precision measurement and inspection systems Industrial Applications: Used in machine vision, barcode scanning, and other industrial applications Display Technologies: Serves as a light source in display systems.

Overview of HL40041MG Laser Diode

HL40041MG is a violet laser diode developed by Ushio, emitting at a wavelength of 405 nm. This multi-mode laser diode delivers a continuous wave (CW) optical output power of 150 mW and is housed in a 5.6 mm TO-can package. It is designed for applications requiring reliable performance, long lifetime, and stable output power.

Key Features:

  • Wavelength: 405 nm (violet)
  • Optical Output Power: 150 mW (CW)
  • Operating Current: 150 to 250 mA
  • Operating Voltage: 5 V
  • Threshold Current: 60 to 120 mA
  • Beam Divergence: Parallel to junction: 5° to 25° (Full angle 1/e²); Perpendicular to junction: 30° to 60° (Full angle 1/e²)
  • Transverse Mode: TE mode (Transverse Electric)
  • Package Type: 5.6 mm TO-can
  • Operating Temperature: -10°C to +50°C
  • Storage Temperature: -40°C to +85°C Applications:
  • Bio & Medical: Utilized in medical devices and bioanalytical instruments
  • Measurement: Employed in precision measurement and inspection systems
  • Industrial Applications: Used in machine vision, barcode scanning, and other industrial applications
  • Display Technologies: Serves as a light source in display systems.
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number HL40041MG
Product Name Ushio Laser Diodes
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
Unlock Full Specs
to access all available technical data

Similar Products

II-VI Laser Diodes - CM96Z*** - 7* - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 974 to 980 nm (9740 to 9800 Å)
View Details
Ushio Laser Diodes - HL63641DG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
LASER LINE GENERATOR : UHL-SERIES LASER LINE GENERATOR - UHL5-7G-635-** - World Star Tech
Specs
Laser Type Laser Diodes
Wavelength Range 635 nm (6350 Å)
Laser Power 7 milliwatts
View Details
Ushio Laser Diodes - HL67011DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 671 nm (6710 Å)
View Details