World Star Tech Cross Laser Module : UCL Series Visible Bright Green Laser UCL5-3.5G-520-25

Description
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications. Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles. Features Perfectly Straight Cross Line Low Power Consumption Reverse Polarity Protected Applications Measurement Pointing Alignment
Request a Quote
Description
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications. Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles. Features Perfectly Straight Cross Line Low Power Consumption Reverse Polarity Protected Applications Measurement Pointing Alignment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UCL5-3.5G-520-25 is a visible green cross-line laser module emitting 520 nm light at 3.5 mW with Class 2 safety rating and continuous wave operation. It features a 25-degree full fan angle, single-mode laser structure, and <1 mrad divergence. The module operates at 5 V DC with less than 200 mA current draw and includes auto power control circuitry. Mounted in a 10.5 mm diameter by 30 mm length anodized aluminum case, it supports line thickness adjustment down to <1 mm at 1 m distance. Operating temperature ranges from +10°C to +40°C, with recommended heat sink use for extended operation. Electrical connections are red for positive and black for negative. The device provides ESD and reverse polarity protection.

Datasheet Summary
Powered by GS/AI

The UCL5-3.5G-520-25 is a visible green cross-line laser module emitting 520 nm light at 3.5 mW with Class 2 safety rating and continuous wave operation. It features a 25-degree full fan angle, single-mode laser structure, and <1 mrad divergence. The module operates at 5 V DC with less than 200 mA current draw and includes auto power control circuitry. Mounted in a 10.5 mm diameter by 30 mm length anodized aluminum case, it supports line thickness adjustment down to <1 mm at 1 m distance. Operating temperature ranges from +10°C to +40°C, with recommended heat sink use for extended operation. Electrical connections are red for positive and black for negative. The device provides ESD and reverse polarity protection.

Suppliers

Company
Product
Description
Supplier Links
Cross Laser Module : UCL Series Visible Bright Green Laser - UCL5-3.5G-520-25 - World Star Tech
Markham, Ontario, Canada
Cross Laser Module : UCL Series Visible Bright Green Laser
UCL5-3.5G-520-25
Cross Laser Module : UCL Series Visible Bright Green Laser UCL5-3.5G-520-25
UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications. Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles. Features Perfectly Straight Cross Line Low Power Consumption Reverse Polarity Protected Applications Measurement Pointing Alignment

UCL Series Cross-Hair Laser modules are fully self-contained with integrated laser driver circuit, surface polished glass aspherical lens optics, laser diode and cross-line generator. Unique properties include a perfectly straight cross, compact anodized aluminum body, fine adjustable focus, clean beam, low divergence, high boresight accuracy and industrial strength. Highly recommended for alignment applications.

Our standard cross-line lasers have a fan angle of 25 degree. We also offer 5, 10 and 45 deg fan angles.

Features

  • Perfectly Straight Cross Line
  • Low Power Consumption
  • Reverse Polarity Protected

Applications

  • Measurement
  • Pointing
  • Alignment
Supplier's Site Datasheet

Technical Specifications

  World Star Tech
Product Category Lasers
Product Number UCL5-3.5G-520-25
Product Name Cross Laser Module : UCL Series Visible Bright Green Laser
Laser Type Laser Diodes; Laser Diode Modules
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: UH-Series Red Laser diode modules - UH5-35G-640 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Ushio Laser Diodes - HL63392DG - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
Features Polarized Output
View Details
Ushio Laser Diodes - HL65242DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 660 nm (6600 Å)
View Details
Infrared Laser Diode Module : UH-Series Infrared Laser Diode - UH5-30G-705 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Infrared
CDRH Classification Class IIIb; Class IIIB
View Details